EN
  • EN
  • DE

MCP4642T-104E/MF

Part No MCP4642T-104E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 129TAP 10DFN / Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 10-DFN (3x3)
Case / Package 10-VFDFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4642
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4642T-104E/MFCT,MCP4642T-104E/MFTR,MCP4642T-104E/MFDKR,MCP4642T104EMF
Standard Package 3,300
Win Source Part Number 1321577-MCP4642T-104E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4642T-104E/MF CAD Model

Description

The MCP4642T-104E/MF is a versatile digital potentiometer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and high-performance component is an ideal solution for applications requiring precise resistance adjustments through digital interfaces.

Key Features

  • Dual-Channel Operation: The device includes two independently controlled potentiometers, offering flexibility for multi-channel applications or fine-tuning in complex circuits.
  • Resolution: With 7-bits (128 wiper steps) resolution, it allows for fine adjustment of resistance, ensuring high accuracy in tuning and calibration tasks.
  • Non-Volatile Memory: Onboard non-volatile memory (EEPROM) enables the potentiometer settings to be saved even when the power is turned off, ensuring persistent performance across power cycles.
  • I2C Interface: The integrated I2C serial interface facilitates easy communication with microcontrollers and processors, making it suitable for a wide range of digital control applications.
  • Compact Package: Housed in a small 8-lead MSOP package, the MCP4642T-104E/MF is perfect for space-constrained applications without compromising on functionality.
  • Wide Operating Voltage: The device operates over a broad voltage range from 2.7V to 5.5V, accommodating various supply levels and ensuring compatibility with both 3.3V and 5V systems.
  • Extended Temperature Range: It is designed to operate within an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments.

Applications

The MCP4642T-104E/MF digital potentiometer is ideal for a variety of applications, such as:

  • Adjustable power supplies and voltage references
  • Calibration and tuning of systems
  • Audio equipment volume and tone control
  • Automotive electronics and industrial process controls
  • Consumer electronics and communication devices

With its precise control, reliability, and ease of integration, the MCP4642T-104E/MF from Microchip Technology is a top choice for designers looking to enhance their systems with a digital potentiometer solution.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess