EN
  • EN
  • DE

PCM3008TG

Part No PCM3008TG
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO CODEC 16BIT 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 88 / 92
Dynamic Range, ADCs / DACs (db) Typ 88 / 92
Analog Supply Voltage 2.1 V to 3.6 V
Digital Supply Voltage 2.1 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 209710-PCM3008TG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM3008TG CAD Model

Description

The PCM3008TG is a high-quality, integrated audio codec from Texas Instruments.

  • Product Type: Audio Codec
  • Manufacturer: Texas Instruments
  • Integration: Stereo audio ADCs (Analog to Digital Converters) and DACs (Digital to Analog Converters)
  • Resolution: Support for 16, 18, 20, and 24-bit resolution
  • Filter: Inbuilt digital filter
  • Operating Voltage: Single 5V power supply
  • Power Consumption: Low
  • Mode: Power-down mode
  • Data Formats: I2S, Left-Justified, and Right-Justified
  • Modes: Supports both master and slave modes
  • Package: 28-pin TSSOP package
  • Operating Temperature Range: -25 to 85 degrees Celsius

You May Also Be Interested in

Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5230 $59.0460
5+ $24.2240 $121.1200
7+ $23.4670 $164.2690
9+ $22.7100 $204.3900
12+ $21.9530 $263.4360
16+ $19.6820 $314.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess