EN
  • EN
  • DE

PCA9555DBQR

Part No PCA9555DBQR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 16-BIT I2C AND SMBus I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
Win Source Part Number 1236067-PCA9555DBQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9555
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9555DBQR CAD Model

Description

Product Overview: Texas Instruments PCA9555DBQR

The PCA9555DBQR is a robust, high-performance integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of the PCA9555 series, which are 16-bit I/O expanders for the two-line bidirectional bus (I²C). The PCA9555DBQR is specifically tailored for applications that require additional I/O ports with a flexible interface and low power consumption.

This versatile device provides an ideal solution for expanding the I/O capabilities of microcontrollers where additional I/O ports are needed. It operates as an interface between the high-speed I²C bus and any peripheral inputs/outputs. The PCA9555DBQR features 16 I/O pins that can be independently configured as either inputs or outputs. This allows for a highly adaptable design that can be customized to meet the specific needs of a wide range of applications, such as industrial control, embedded systems, and consumer electronics.

The PCA9555DBQR comes in a compact 24-pin SSOP (Shrink Small Outline Package), which makes it suitable for space-constrained applications. The device supports a wide range of supply voltages from 2.3V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices. Additionally, the PCA9555DBQR has built-in power-on reset, ensuring a reliable start-up of the I/O expander.

One of the key features of the PCA9555DBQR is its built-in interrupt output that can be connected to the interrupt logic of the host microcontroller. This interrupt output is activated when any input state changes, providing a convenient way to alert the microcontroller without the need for constant polling of the I/O expander. This feature is particularly useful for power-saving strategies in low-power applications.

Overall, the PCA9555DBQR from Texas Instruments is a highly functional and reliable component that offers designers an efficient way to expand I/O capabilities while minimizing board space and power consumption. It is a testament to TI's commitment to providing innovative solutions that address the evolving needs of modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6666 $50.6654
46+ $2.1880 $100.6480
71+ $2.1197 $150.4987
98+ $2.0513 $201.0274
127+ $1.9829 $251.8283
169+ $1.7778 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess