EN
  • EN
  • DE

PCM1748EG

Part No PCM1748EG
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 24BIT STEREO 96KHZ 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 100k
Data Interface I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3 V to 3.6 V, 5V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 061307-PCM1748EG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM1748EG CAD Model

Description

The PCM1748EG is a high-quality, single-chip digital-to-analog converter (DAC) manufactured by Texas Instruments.

  • Channels: 8-channel
  • DAC Type: 24-bit, 192kHz
  • Architecture: Advanced segment DAC
  • Digital Filter: 8x oversampling
  • Audio Data Formats: 16-, 20-, and 24-bit audio data, as well as I2S, left-justified, right-justified, and DSP formats
  • Digital Attenuation: Built-in
  • Soft Mute Function: Included
  • Power Supplies: 5V analog supply and 3.3V digital supply
  • Power-Down Modes: Individual channels
  • Package: 48-pin TQFP
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess