EN
  • EN
  • DE

PCI2060IGHK

Part No PCI2060IGHK
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Applications PCI-to-PCI Bridge
Interface PCI
Voltage - Supply 3V ~ 3.6V
Package / Case 257-LFBGA
Supplier Device Package 257-BGA MICROSTAR (16x16)
Mounting Type Surface Mount
Base Product Number PCI2060
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 503389-PCI2060IGHK
Ultra Librarian 3D Model Ultra Librarian PCI2060IGHK CAD Model

Description

Product Overview: PCI2060IGHK by Texas Instruments

The PCI2060IGHK is a high-performance, PCI-to-PCI bridge chip from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced integrated circuit is designed to manage the seamless connection between two PCI buses, providing a robust and efficient solution for expanding the PCI capabilities of a system.

The PCI2060IGHK offers a range of features that make it an ideal choice for a variety of applications, including industrial control systems, data communication equipment, and embedded computing platforms. With its support for 32-bit data transfers at 33 or 66 MHz, this PCI bridge chip can handle high-bandwidth requirements with ease, ensuring smooth and reliable data communication between connected devices.

Key Features:

  • PCI Interface: The device supports 32-bit PCI operations and is compatible with both 3.3V and 5V signaling environments, providing versatility for different system designs.
  • Dual PCI Bus: It facilitates communication between two independent PCI buses, effectively doubling the available PCI slots without compromising performance.
  • High-Speed Data Transfer: Capable of operating at either 33MHz or 66MHz, it allows for high-speed data transmission, which is essential for data-intensive applications.
  • Advanced Configuration: The PCI2060IGHK features programmable configuration registers that allow system integrators to tailor the device to specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, this bridge chip minimizes power usage, which is critical for applications where energy efficiency is a concern.
  • Robust Thermal Performance: The chip is available in a 209-ball MicroStar BGA™ package, which is known for its excellent thermal performance and small footprint.

The PCI2060IGHK is built to maintain high interoperability and is compliant with PCI Local Bus Specification Revision 2.2. Its seamless integration capabilities make it a go-to solution for designers looking to enhance their systems with additional PCI resources without the need for significant redesign.

Texas Instruments' commitment to quality ensures that the PCI2060IGHK is a reliable and durable component that can withstand the rigors of demanding operational environments. Whether for upgrading existing systems or designing new ones, the PCI2060IGHK provides a straightforward and effective way to expand PCI infrastructure.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,455.2239 $1,455.2239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 266 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess