EN
  • EN
  • DE

PCI2050BIPDVG4

Part No PCI2050BIPDVG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 208LQFP / PCI-to-PCI Bridge Interface 208-QFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tray
Product Status Discontinued
Applications PCI-to-PCI Bridge
Interface PCI
Voltage - Supply 3V ~ 3.6V
Package / Case 208-LQFP
Supplier Device Package 208-QFP (28x28)
Mounting Type Surface Mount
Base Product Number PCI2050
Standard Package 36 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 503381-PCI2050BIPDVG4
Ultra Librarian 3D Model Ultra Librarian PCI2050BIPDVG4 CAD Model

Description

The Texas Instruments PCI2050BIPDVG4 is a high-performance, 32-bit PCI-to-PCI bridge designed to extend the PCI bus from a single host. This bridge chip is an ideal solution for embedded systems and communications infrastructure that require expansion of the PCI bus to multiple devices.

Key Features

  • PCI Bus Standards: Fully compliant with PCI Local Bus Specification, Revision 2.2, the PCI2050BIPDVG4 ensures seamless integration with existing and future PCI bus architectures.
  • Data Transfer Rates: Capable of supporting 66 MHz PCI operations, it facilitates high-speed data transfers between the primary and secondary buses.
  • Dual 5V and 3.3V Operation: This device operates at both 5V and 3.3V, providing versatility and making it suitable for a wide range of applications that require different voltage levels.
  • Integrated FIFOs: With built-in FIFOs for buffering read and write data, the PCI2050BIPDVG4 minimizes latency and improves system performance.
  • Hot-Swap Capability: It supports hot-swapping, allowing devices to be added or removed from the system without the need to power down or reboot.

Applications

The PCI2050BIPDVG4 is used extensively in systems that require additional PCI slots, such as:

  • Telecommunications
  • Network routers and switches
  • Server motherboards
  • Embedded computing platforms
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the PCI2050BIPDVG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability in a variety of conditions and applications. Texas Instruments' commitment to quality means customers can rely on the PCI2050BIPDVG4 for long-term performance and stability in their systems.

Technical Support and Resources

Technical documentation, application notes, and design resources for the PCI2050BIPDVG4 are available on the Texas Instruments website. Customers can also access TI's technical support for assistance with integration, troubleshooting, and design optimization.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6949 $65.3898
4+ $26.8266 $107.3064
6+ $25.9882 $155.9292
8+ $25.1499 $201.1992
11+ $24.3116 $267.4276
14+ $21.7966 $305.1524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess