EN
  • EN
  • DE

PCF8575PW

Part No PCF8575PW
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC XPND 400KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I2C, SMBus 400 kHz 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Programmable Not Verified
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number PCF8575
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653557-PCF8575PW
Ultra Librarian 3D Model Ultra Librarian PCF8575PW CAD Model

Description

Product Overview: Texas Instruments PCF8575PW I/O Expander

The Texas Instruments PCF8575PW is a robust I/O expander chip that significantly enhances the I/O capabilities of microcontrollers and microprocessors in a variety of applications. This device operates as an interface between the parallel bus of a microcontroller and serial I2C-bus, allowing for a seamless expansion of up to 16 additional I/O pins.

Key Features

  • I2C Interface: The PCF8575PW features a two-wire I2C serial interface, which operates at a frequency of up to 400 kHz. This allows for easy serial expansion of I/O in accordance with the I2C-bus specification.
  • 16-bit Remote I/O Ports: This expander provides 16 additional I/O ports that can be used as inputs or outputs. It is particularly useful for applications where the microcontroller does not have enough I/O pins.
  • Low Standby Current: Energy efficiency is a key consideration in modern electronics, and the PCF8575PW is designed with a low standby current, making it suitable for battery-powered devices.
  • Interrupt Output: An interrupt output is included, which can be connected to the interrupt logic of the microcontroller. This feature allows for immediate notification of I/O changes without the need to continuously poll the expander.

Applications

The PCF8575PW is versatile and can be used in a wide range of applications. Common uses include:

  • Expanding I/O ports in microcontroller-based systems
  • Servers and networking equipment
  • Industrial control systems
  • Home automation
  • Consumer electronics

Technical Specifications

  • Package: TSSOP-24 (Thin Shrink Small Outline Package)
  • Supply Voltage: 2.5V to 5.5V, accommodating a wide range of microcontrollers.
  • Operating Temperature Range: -40°C to +85°C, ensuring reliability under various environmental conditions.

The PCF8575PW from Texas Instruments is an ideal solution for system designers looking to expand the I/O capabilities of their microcontroller with minimal additional components and straightforward integration into existing designs.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5188 $52.7820
35+ $2.8873 $101.0555
54+ $2.7970 $151.0380
74+ $2.7068 $200.3032
96+ $2.6166 $251.1936
128+ $2.3459 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess