EN
  • EN
  • DE

PCF8575CDW

Part No PCF8575CDW
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC XPNDR 400KHZ I2C SMBUS 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Programmable Not Verified
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number PCF8575
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653549-PCF8575CDW
Ultra Librarian 3D Model Ultra Librarian PCF8575CDW CAD Model

Description

The PCF8575CDW from Texas Instruments is a robust I/O expander that significantly enhances the I/O capabilities of microcontrollers and processors. This integrated circuit allows for seamless integration into various applications, such as mobile devices, gaming consoles, and other embedded systems.

Key Features

  • I/O Expander: The PCF8575CDW features a 16-bit I/O expander, providing additional I/O ports for microcontrollers with a limited number of pins.
  • I2C Interface: It utilizes the I2C bus for communication, allowing for easy connection to most microcontrollers and processors with minimal wiring.
  • Interrupt Output: An interrupt output is available to alert the host microcontroller of changes in input, enhancing the efficiency of the system by eliminating the need for constant polling.
  • Wide Voltage Range: The device operates across a wide voltage range from 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • High Drive Capability: The outputs can sink or source up to 25 mA, providing the ability to directly drive LEDs or other low-power devices.

Applications

The versatility of the PCF8575CDW makes it an ideal choice for a multitude of applications. It is particularly useful in scenarios where additional I/O ports are required, such as:

  • Servers and networking equipment
  • Industrial controls
  • Home automation systems
  • Portable electronics

Package and Quality

The device is available in a 24-pin SOIC package, ensuring a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that the PCF8575CDW meets stringent reliability and performance standards, making it a reliable choice for designers and engineers.

Conclusion

With its extensive feature set and reliable performance, the PCF8575CDW from Texas Instruments stands out as an excellent solution for expanding I/O capabilities in a wide range of electronic systems. Its ease of integration, coupled with Texas Instruments' reputation for quality, makes it a go-to component for engineers looking to enhance their designs with additional I/O functionality.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9149 $52.4682
42+ $2.3918 $100.4556
65+ $2.3170 $150.6050
90+ $2.2423 $201.8070
116+ $2.1675 $251.4300
155+ $1.9433 $301.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess