EN
  • EN
  • DE

OPA2132UJ

Part No OPA2132UJ
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833111-OPA2132UJ
Ultra Librarian 3D Model Ultra Librarian OPA2132UJ CAD Model

Description

The OPA2132UJ is a high-performance audio operational amplifier designed by Texas Instruments, known for its exceptional sound quality and precision. This op-amp is widely used in professional audio equipment, high-fidelity systems, and other applications requiring superior audio performance.

Key Features

  • Ultra-Low Distortion: The OPA2132UJ boasts an ultra-low total harmonic distortion (THD) of 0.00008%, ensuring crystal-clear audio reproduction.
  • High Slew Rate: With a slew rate of 20V/μs, this op-amp can handle rapid changes in input signals, making it ideal for high-speed signal processing.
  • Wide Bandwidth: It offers a wide bandwidth of 8MHz, which is more than sufficient for high-fidelity audio applications.
  • Dual Operational Amplifier: This integrated circuit features two independent op-amps, allowing for flexibility in stereo audio applications or complex signal processing tasks.
  • Low Noise: The OPA2132UJ provides a low noise floor, contributing to a clean and detailed sound output.

Applications

The OPA2132UJ is versatile and can be used in a variety of audio applications, including:

  • Audio preamplifiers and active filters
  • Professional mixing consoles
  • High-quality headphone amplifiers
  • Studio recording equipment
  • Digital-to-analog and analog-to-digital conversion systems

Package and Quality

The OPA2132UJ comes in a robust 8-pin DIP (Dual In-line Package) format, ensuring easy integration into a wide range of electronic devices. Texas Instruments is committed to high standards of manufacturing, and this product is no exception, delivering both reliability and performance for the most demanding audio applications.

Conclusion

For audiophiles, musicians, and audio professionals looking for an op-amp that provides exceptional audio quality with low distortion and noise, the OPA2132UJ from Texas Instruments stands out as a top choice. Its superior specifications and flexible application range make it a go-to component for those who refuse to compromise on audio quality.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6185 $50.5665
22+ $4.6101 $101.4222
34+ $4.4660 $151.8440
47+ $4.3220 $203.1340
60+ $4.1779 $250.6740
81+ $3.7457 $303.4017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess