EN
  • EN
  • DE

LM8335TLE/NOPB

Part No LM8335TLE/NOPB
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC GPIO EXPANDER 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output No
Features POR
Output Type Open Drain
Max Frequency 26MHz
Supply Voltage - Operating 1.8 V to 3.3 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-DSBGA (2.12x2.50)
Win Source Part Number 1055049-LM8335TLE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM8335TLE/NOPB CAD Model

Description

The LM8335TLE/NOPB is a versatile and high-performance Mobile I/O Companion from Texas Instruments that offers a wide array of features designed to enhance the functionality and performance of portable electronic devices. This advanced integrated circuit is a perfect solution for designers looking to expand the input/output capabilities of their systems, particularly when dealing with limited GPIOs on core processors.

Key Features

  • General Purpose Input/Output (GPIO) Expansion: The LM8335TLE/NOPB provides additional GPIOs which can be programmed for various interface functions, allowing for greater flexibility in system design.
  • Keypad Interface: It includes an integrated keypad interface capable of supporting up to 8x8 matrix keypads, reducing the number of GPIOs needed for keypad functionality.
  • Programmable PWM Outputs: The device features programmable Pulse Width Modulation (PWM) outputs that are useful for LED control and other applications requiring variable output signals.
  • Serial Interface: Communication with the host processor is made easy through a high-speed I²C serial interface, facilitating efficient data transfer and configuration.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LM8335TLE/NOPB operates with low power consumption, making it ideal for battery-operated devices.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages from 1.8V to 5.5V, allowing for use in various system configurations.

Applications

The LM8335TLE/NOPB is suitable for a variety of applications, particularly in the mobile and portable electronics sector. It is commonly used in smartphones, tablets, personal media players, and other handheld devices. Its ability to manage multiple inputs and outputs efficiently makes it an excellent choice for expanding the capabilities of compact systems with limited onboard resources.

Quality and Reliability

As with all Texas Instruments products, the LM8335TLE/NOPB is manufactured to high standards, ensuring reliability and performance. The device is available in a lead-free, environmentally friendly package and is characterized for operation over the industrial temperature range.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5962 $50.3658
22+ $4.5918 $101.0196
34+ $4.4483 $151.2422
47+ $4.3048 $202.3256
61+ $4.1613 $253.8393
81+ $3.7308 $302.1948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess