EN
  • EN
  • DE

M24256-BVMN6TP

Part No M24256-BVMN6TP
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 304939-M24256-BVMN6TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24256-BVMN6TP CAD Model

Description

The M24256-BVMN6TP is a 256-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, renowned for its reliability and performance in a wide array of applications. This product is designed for flexible non-volatile memory storage that is easily programmable and erasable, making it an ideal choice for a multitude of electronic applications that require data storage that can withstand power loss.

Key Features

  • Memory Size: 256 Kbits (32 Kbytes) of EEPROM storage, allowing for efficient storage of configuration data, calibration constants, and application parameters.
  • Interface: Two-wire I²C serial interface supports 400 kHz protocol, facilitating simple integration with a wide range of microcontrollers and processors.
  • Write Cycle Time: Byte or page write in 5 ms max, offering quick data storage and updates.
  • Write Cycles: Up to 1 million write cycles, ensuring data can be updated frequently without wearing out the device.
  • Data Retention: Guaranteed data retention for a period of 40 years, providing long-term reliability.
  • Supply Voltage Range: 2.5 V to 5.5 V, accommodating various power supply levels for different system designs.
  • Temperature Range: Operates across a temperature range from -40°C to +85°C, suitable for use in harsh environmental conditions.
  • Packaging: Available in an 8-pin, thin, small outline package (TSSOP), optimizing board space and making it suitable for space-constrained applications.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental sustainability and compliance with global regulations.

Applications

The M24256-BVMN6TP EEPROM is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial and medical equipment
  • Consumer electronics
  • Automotive systems
  • Portable devices
  • Smart meters

With its robust design and comprehensive features, the M24256-BVMN6TP from STMicroelectronics is the go-to solution for designers looking for a reliable and adaptable non-volatile memory component.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess