EN
  • EN
  • DE

PCF8574DGVR

Part No PCF8574DGVR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 8-BIT I/O EXPANDER FOR I2C BUS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 25mA
Clock Frequency 100kHz
Operating Supply Voltage 2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TVSOP
Win Source Part Number 1236230-PCF8574DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCF8574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCF8574DGVR CAD Model

Description

Overview of Texas Instruments PCF8574DGVR

The Texas Instruments PCF8574DGVR is a robust I/O expander that offers a simple solution for expanding bidirectional I/O capabilities via the two-wire I²C-bus (Inter-Integrated Circuit). Designed to provide more flexibility in controlling various hardware components, this integrated circuit is particularly useful in applications where I/O pin resources are limited on a microcontroller or microprocessor.

Key Features

  • Expander Type: The PCF8574DGVR is an 8-bit I/O expander, meaning it can manage up to eight additional I/Os.
  • Interface: It operates via an I²C interface, allowing for easy integration into existing systems with minimal wiring.
  • Voltage Range: With a wide supply voltage range of 2.5V to 6V, this expander is versatile and can be used in a variety of logic-level environments.
  • Interrupt Output: It features an interrupt output which can be connected to the interrupt logic of the microcontroller. This helps in efficient communication by notifying the host microcontroller of changes in the input status without the need for constant polling.
  • Package: The device comes in a small-outline TSSOP (thin shrink small outline package) form factor, designated by the DGVR suffix, which is ideal for space-constrained applications.

Applications

The PCF8574DGVR is suited for a wide range of applications, including:

  • Server infrastructure
  • Industrial control systems
  • Electronics that require additional I/Os without redesigning the core processor
  • Consumer electronics
  • Home automation systems

Advantages

Integrating the PCF8574DGVR into your design can significantly reduce the complexity and cost of your system by minimizing the need for additional microcontroller pins. It simplifies the design process by providing an easy-to-use interface for additional I/O expansion. The interrupt feature ensures efficient use of the microcontroller's resources, and its wide voltage range makes it compatible with various logic levels, ensuring a broad range of use cases.

Overall, the Texas Instruments PCF8574DGVR is a highly practical I/O expander that offers a reliable and cost-effective solution for increasing the I/O capabilities of your microcontroller-based projects.

You May Also Be Interested in

Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8716 $56.1480
70+ $1.5357 $107.4990
105+ $1.4877 $156.2085
140+ $1.4397 $201.5580
180+ $1.3917 $250.5060
245+ $1.2478 $305.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess