EN
  • EN
  • DE

PCF8574ADGVRG4

Part No PCF8574ADGVRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 8-BIT I/O EXPANDER FOR I2C BUS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 25mA
Clock Frequency 100kHz
Operating Supply Voltage 2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TVSOP
Win Source Part Number 1236220-PCF8574ADGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCF8574A
Introduction Date August 01, 2003
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCF8574ADGVRG4 CAD Model

Description

The PCF8574ADGVRG4 is a robust, versatile 8-bit I/O expander from the reputable manufacturer Texas Instruments. This integrated circuit is designed to provide general-purpose remote I/O expansion via the two-wire bidirectional I²C-bus (Inter-Integrated Circuit) for most microcontroller families. It is particularly useful in applications where pins on a microcontroller are limited and additional inputs or outputs are required, such as in keyboards, displays, and other user interfaces.

Key Features:

  • I²C to Parallel-Port Expander: This device can significantly expand your microcontroller's I/O capabilities with 8 additional input/output ports that can be controlled through a simple I²C interface.
  • Low Standby-Current Consumption: Its design ensures minimal power usage in standby mode, making it suitable for power-sensitive applications.
  • Addressing: Up to eight PCF8574ADGVRG4 devices can be connected to the I²C-bus, allowing for the control of up to 64 additional I/Os by using three hardware address pins to configure the device's address.
  • Interrupt Output: It offers an interrupt output that can be connected to the interrupt logic of the microcontroller. This feature informs when there is a change in the input port, reducing the need for the microcontroller to continuously poll the expander.
  • Compatibility: The device is designed to be compatible with most microcontrollers, offering a flexible solution for I/O expansion.

Applications:

The PCF8574ADGVRG4 is ideal for a variety of applications, including:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Home automation
  • And any other application that requires additional I/O ports.

With its compact MSOP (Mini Small Outline Package) design, the PCF8574ADGVRG4 is perfect for space-constrained applications. Its reliable operation in extended temperature ranges also makes it suitable for industrial environments. Enhance your project's capabilities with the PCF8574ADGVRG4 I/O expander, a smart choice for efficient and effective I/O management.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess