EN
  • EN
  • DE

PCA9554ADWRG4

Part No PCA9554ADWRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 209667-PCA9554ADWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9554ADWRG4 CAD Model

Description

The PCA9554ADWRG4 is a high-quality, advanced technology product from the globally renowned electronics manufacturer, Texas Instruments.

  • Description: 8-bit I²C and SMBus, low power I/O (input/output) expander.
  • Features: Integrated with an interrupt output, in-built oscillator.
  • Voltage Range: 2.3V to 5.5V.
  • Interfaces: Compatible with both I²C and SMBus interfaces.
  • Reset Input: Designed with an active LOW reset input.
  • Output: Open-drain active LOW interrupt output.
  • Drive Capabilities: Ability to sink or source 10 mA / 25 mA.
  • Feature: Provides polarity inversion register.
  • Package: Surface-mount SOIC package.

You May Also Be Interested in

Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0490 $51.2250
60+ $1.6812 $100.8720
93+ $1.6287 $151.4691
127+ $1.5762 $200.1774
165+ $1.5236 $251.3940
220+ $1.3660 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess