EN
  • EN
  • DE

TMUX7211RUMR

Part No TMUX7211RUMR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER / 4 Circuit IC Switch 1:1 2.5Ohm 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 2.5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 4.5V ~ 44V, ±4.5V ~ 22V
Voltage - Supply, Dual (V±) 4.5V ~ 44V, ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max) 185ns, 210ns
-3db Bandwidth 48MHz
Charge Injection 92pC
Channel Capacitance (CS(off), CD(off)) 28pF, 45pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -93dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX7211RUMRTR
Standard Package 3,000
Win Source Part Number 1136429-TMUX7211RUMR
Ultra Librarian 3D Model Ultra Librarian TMUX7211RUMR CAD Model

Description

Overview of the TMUX7211RUMR from Texas Instruments

The TMUX7211RUMR is a high-performance, precision analog multiplexer from Texas Instruments (TI), designed to offer exceptional signal switching capabilities for a wide range of applications. This device is a part of TI's renowned TMUX series, which is known for its reliability and versatility in various electronic systems.

Featuring a single 8:1 configuration, the TMUX7211RUMR allows for seamless routing of analog or digital signals to a single output channel from eight input sources. This makes it an excellent choice for data acquisition systems, test equipment, and multipoint monitoring applications where space and component count are at a premium.

The TMUX7211RUMR operates with a dual-supply voltage range from ±5.5V to ±16.5V, or a single supply voltage from 10.8V to 16.5V. This flexibility in power supply requirements ensures that it can be easily integrated into various circuit designs without the need for additional components.

With its low on-state resistance and on-state resistance flatness, the TMUX7211RUMR ensures minimal signal distortion and provides excellent signal integrity, which is critical for precision applications. The device also boasts a low charge injection, which minimizes the impact on the signal during switching events, preserving the quality of the transmitted data.

The TMUX7211RUMR comes in a compact, surface-mount, microQFN-16 package, which is ideal for space-constrained applications. With its extended industrial temperature range of -40°C to 125°C, the device is suitable for use in harsh environments, ensuring reliable performance under varying conditions.

In terms of protection features, TI has equipped the TMUX7211RUMR with electrostatic discharge (ESD) protection circuitry, which safeguards the device against unintended voltage spikes. Additionally, the break-before-make switching mechanism prevents signal overlap during channel transitions, thus avoiding potential short-circuit conditions.

Integrating the TMUX7211RUMR into your design will deliver not only a high degree of functionality but also the peace of mind that comes with using components from Texas Instruments, a leader in the semiconductor industry.

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2654 $52.6540
24+ $4.3204 $103.6896
36+ $4.1854 $150.6744
50+ $4.0503 $202.5150
64+ $3.9153 $250.5792
86+ $3.5103 $301.8858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,437 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess