EN
  • EN
  • DE

LPC54S005JBD100E

Part No LPC54S005JBD100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC540xx
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity EBI/EMI, I²C, MMC/SD/SDIO, SmartCard, SPI, SPIFI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 64
Program Memory Size -
Program Memory Type ROMless
EEPROM Size -
RAM Size 360K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LPC54S005
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368801-LPC54S005JBD100E
Ultra Librarian 3D Model Ultra Librarian LPC54S005JBD100E CAD Model

Description

NXP LPC54S005JBD100E Microcontroller

The NXP LPC54S005JBD100E is a state-of-the-art microcontroller that is part of the LPC54000 series, renowned for its high performance and efficiency. This particular model is designed to cater to the demanding needs of embedded applications that require a robust combination of processing power, security features, and low power consumption.

At the heart of the LPC54S005JBD100E lies an Arm® Cortex®-M4 core, which operates at frequencies up to 150 MHz. The core also includes a Floating Point Unit (FPU), which enhances the microcontroller's capability to handle complex mathematical computations and digital signal processing tasks with ease. This makes it an ideal choice for industrial control, IoT devices, and general-purpose embedded systems.

Moreover, this microcontroller is equipped with 360 KB of on-chip SRAM and 1 MB of on-chip Flash memory, providing ample space for robust application code and data storage. The presence of a Quad-SPI Flash Interface also allows for expanded storage capabilities if additional memory is required for more complex applications.

Security is a paramount concern in today's connected devices, and the LPC54S005JBD100E addresses this with its comprehensive set of security features. It includes an AES-128 encryption engine, secure hash algorithm (SHA), and a true random number generator (TRNG), ensuring the integrity and confidentiality of data. Additionally, the secure boot and secure debug functions safeguard the device from unauthorized access and firmware tampering.

The microcontroller's connectivity options are versatile, including high-speed USB with PHY, CAN, SPI, I2C, and USART interfaces. This allows for easy integration into a wide range of peripherals and communication networks. The package also contains multiple timers, a DMA controller, and an analog-to-digital converter (ADC), further broadening its application scope.

The LPC54S005JBD100E is housed in a compact BGA100 package, making it suitable for space-constrained applications while still offering the extensive range of I/Os and peripherals developers expect from a high-performance microcontroller.

For developers looking to jumpstart their projects, NXP provides extensive software support, including SDKs and a robust ecosystem of development tools. With its powerful features and comprehensive development support, the LPC54S005JBD100E is an excellent choice for your next high-performance embedded application.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6191 $51.7146
15+ $7.0721 $106.0815
22+ $6.8511 $150.7242
31+ $6.6301 $205.5331
40+ $6.4091 $256.3640
53+ $5.7461 $304.5433
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess