Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Tube
Product Status Active
Standard Package 1,800 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 996825-20PT1024RX LF
Ultra Librarian 3D Model Ultra Librarian 20PT1024RX LF CAD Model

Description

The 996825-20PT1024RX LF is a pulse transformer designed for use in electronic devices.

  • Type: Pulse Transformer
  • ECCN: EAR99
  • Package Type: Tube
  • Standard Package: 1,800 pieces
  • HTSUS Code: 8504.31.2000
  • Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G 24P SMD
Need more? Email Us
ECAD model for TG1G-S031NYRL
Bourns Inc.
XFMR 3.3-5V/3.3-15V,350MA PK TR
Lowest to $9.9769
ECAD model for HCTSM80102AAL-E
Bourns Inc.
TRANSF BMS CMC 6.4KVDC 6 PIN
Lowest to $5.8853
ECAD model for SM91534AL-E
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $1.4662
ECAD model for HX1224CNL
Pulse
10/100BASE-TX DUAL PORT TRANSFORMER MODULES | MODULE XFRMR LAN 10/100 SMD
Need more? Email Us
ECAD model for HX1294NL
Pulse
MODULE QUAD 1GPP 1:1 SMT TU
Lowest to $11.8182
ECAD model for HX6400NL
Pulse
ROHS COMPLIANT | PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $2.5599
ECAD model for H5008FNLT
Pulse
IC CHIP
Need more? Email Us
ECAD model for H5120BNL
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4060

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention