Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 7pF
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SON (3x3)
Win Source Part Number 026449-PCA9515ADRGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9515ADRGR CAD Model

Description

The PCA9515ADRGR is a high-performance, robust integrated circuit (IC) from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Product: PCA9515ADRGR
  • Manufacturer: Texas Instruments
  • Type: Differential I2C and SMBus repeater
  • Role: Plays a pivotal role in extending the size of I2C systems
  • Design: Two types of bidirectional pin configurations
  • Function: Buffering for both data (SDA) and clock (SCL) lines
  • Supply Voltage Range: 2.3V to 5.5V
  • Feature: Supports hot insertion
  • Package: Small, surface-mount VQFN (Very Thin Quad Flat No-Lead) package
  • Feature: Ability to isolate capacitance
  • Feature: Built-in level shifting capability

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SAS/SATA 2CH 48TQFN
Need more? Email Us
ECAD model for PI2EQX3232AZDE
NXP / Nexperia
IC REDRIVER I2C 2CH 400KHZ 8SO
Lowest to $17.8626
ECAD model for P82B96TD
National Semiconductor (TI)
3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization
Lowest to $8.7077
ECAD model for DS25BR101TSDX
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA / 28 Gbps Multi-Rate 8-Channel Retimer
Lowest to $122.2675
ECAD model for DS280DF810ABVT
Texas Instruments
IC LVPECL/LVDS REPEAT/XLATR 8SON / LVPECL AND LVDS REPEATER/TRANSLATOR WITH ENABLE
Need more? Email Us
ECAD model for SN65LVDS20DRFR
Linear Technology
IC MULTIPLEXER I2C HOTSWAP 20QFN
Lowest to $3.1161
ECAD model for LTC4314CUDC#PBF
NXP / Nexperia
Need more? Email Us
ECAD model for P82B715TL
Diodes Incorporated
IC REDRIVER I2C 1CH 400KHZ 8MSOP / Level Translating SMBus Repeater
Lowest to $2.9826
ECAD model for PI6ULS5V9517AUEX
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R
Lowest to $3.6511
ECAD model for PI3DPX1203BZHEX

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6999 $59.4965
85+ $1.3948 $118.5580
125+ $1.3513 $168.9125
175+ $1.3077 $228.8475
225+ $1.2641 $284.4225
300+ $1.1333 $339.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,130 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention