EN
  • EN
  • DE

PI2EQX3232AZDE

Part No PI2EQX3232AZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 2CH 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tray
Part Status Obsolete (End Of Life)
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Maximum) 3.2Gbps
Number of Channels 2
Delay Time 2.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage (V) 1.8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Part Number Series PI2EQX3232
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809279-PI2EQX3232AZDE
Ultra Librarian 3D Model Ultra Librarian PI2EQX3232AZDE CAD Model

Description

PI2EQX3232AZDE: A High-Performance ReDriver from Diodes Incorporated

The PI2EQX3232AZDE is a cutting-edge signal conditioning ReDriver designed by Diodes Incorporated to enhance the performance of high-speed serial links. This device is particularly tailored for applications that require extended cable lengths and improved signal integrity in data communication channels.

With its support for multi-gigabit transfer rates, the PI2EQX3232AZDE is an ideal solution for systems that utilize interfaces such as USB, PCIe, SATA, and other high-speed data protocols. Its primary function is to compensate for signal loss across long PCB traces and cables, ensuring robust data transmission and reception without compromising signal quality.

The ReDriver operates with a supply voltage ranging from 3.3V, making it compatible with a variety of industrial standard specifications. It features programmable equalization, swing, and flat gain settings that can be finely tuned to match specific channel conditions. These adjustments can be made via pin strapping or through an I2C interface, providing flexibility and ease of integration into existing systems.

One of the key benefits of the PI2EQX3232AZDE is its ability to enhance signal integrity without the need for firmware or driver changes, which simplifies the design process and accelerates time-to-market for product developers. The device also boasts low power consumption, a critical factor for battery-powered and energy-efficient applications.

Enclosed in a compact package, the PI2EQX3232AZDE is designed to occupy minimal board space, making it suitable for space-constrained applications. Additionally, it features built-in power management capabilities, including a low-power standby state, further contributing to the overall energy efficiency of the system it is integrated into.

For developers looking to improve the performance of their high-speed data interfaces, the PI2EQX3232AZDE from Diodes Incorporated offers a reliable and efficient solution. Its advanced features and customization options make it a versatile component for a wide range of applications in computing, networking, and consumer electronics.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess