The PCA9306YZTR is a high-performance, state-of-the-art product from Texas Instruments, a globally recognized leader in the technological industry.
- Product: PCA9306YZTR
- Manufacturer: Texas Instruments
- Description: Dual bidirectional I2C and SMBus voltage-level translator with an enable (EN) input
- VREF1 Operation: 1.2-V to 3.3-V
- VREF2 Operation: 1.8-V to 5.5-V
- Feature: Bidirectional voltage-level translation without the use of a direction pin.
- Feature: Low ON-state resistance (Ron)
- EN High: Translator switch is on, SCL1 and SDA1 I/O are connected to the SCL2 and SDA2 I/O
- EN Low: Translator switch is off, a high-impedance state exists between the ports
- Package: Small 8-pin package
- Operating temperature range: Wide operating temperature range
- Compliance: RoHS compliant