EN
  • EN
  • DE

PAJ002A

Part No PAJ002A
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083820-PAJ002A
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAJ002A CAD Model

Description

The PAJ002A from Texas Instruments is a state-of-the-art operational amplifier (op-amp) that offers high performance for a wide range of applications. This advanced integrated circuit is designed to deliver low noise, high speed, and precision amplification, making it an ideal choice for professional audio equipment, test and measurement systems, and high-end consumer electronics.

Key Features

  • Low Noise: The PAJ002A boasts an exceptionally low noise floor, which is crucial for applications requiring clean and undistorted signal amplification.
  • High Speed: With its fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes and high-frequency signals with ease, ensuring accurate signal processing.
  • High Precision: Precision is at the core of the PAJ002A's design, offering tight offset voltage and low drift over time and temperature, making it reliable for critical applications.
  • Wide Supply Range: The device can operate across a wide range of supply voltages, providing flexibility in various power environments.
  • Robust Output Drive: The PAJ002A can deliver a robust output current, making it capable of driving heavy loads without compromising performance.

Applications

The versatility of the PAJ002A allows it to be used in a multitude of applications, including but not limited to:

  • Professional Audio Equipment: High-fidelity amplifiers, mixing consoles, and studio monitors.
  • Test and Measurement Systems: Precision instruments that require accurate signal reproduction.
  • High-End Consumer Electronics: Audiophile-grade amplifiers and DACs for home audio systems.
  • Medical Instrumentation: Devices that demand low-noise and high-precision signal handling.
  • Industrial Control Systems: Circuits requiring stable and reliable op-amp performance under varying conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PAJ002A is no exception. Each unit is rigorously tested to meet high standards, ensuring that it performs to specifications even in the most demanding environments.

For more detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess