EN
  • EN
  • DE

PADS122C04IPWR

Part No PADS122C04IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24-Bit, 2kSPS, 4-Ch, Low-Power Delta-Sigma ADC With PGA, Voltage Reference, IDACs and I2C Interface 16-TSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Interface I2C
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Inputs 4
RoHS Non-Compliant
Win Source Part Number 1179706-PADS122C04IPWR
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PADS122C04IPWR CAD Model

Description

The PADS122C04IPWR is a high-performance, precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This device is part of TI's extensive portfolio of analog integrated circuits, delivering exceptional accuracy and stability for a wide range of applications.

Key Features

  • Precision Amplification: With its precision design, the PADS122C04IPWR offers a low offset voltage and drift over temperature, ensuring accurate signal amplification for critical applications.
  • Low Power Consumption: This op-amp is optimized for low power operation, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: The device operates over a broad supply voltage range, accommodating various system designs and ensuring flexibility in application use.
  • Rail-to-Rail Output: Its rail-to-rail output capability allows for a larger output voltage swing, which is especially useful in single-supply operations and maximizes the dynamic range of the system.
  • Robust ESD Protection: The PADS122C04IPWR is built with robust electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes and enhancing its reliability in harsh environments.

Applications

The versatile nature of the PADS122C04IPWR makes it suitable for an array of applications, including:

  • Test and measurement equipment
  • Data acquisition systems
  • Medical devices
  • Industrial control systems
  • Precision instrumentation

Product Specifications

The PADS122C04IPWR is available in a compact TSSOP-14 package, offering a space-saving solution for PCB designs. It is characterized for operation from -40°C to +125°C, catering to a wide range of temperature requirements. The device's performance is optimized for a supply voltage range of ±2.25V to ±18V, or +4.5V to +36V in single-supply applications.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive technical support for the PADS122C04IPWR. Detailed datasheets, application notes, and design resources are available to assist engineers in integrating this op-amp into their designs effectively.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess