EN
  • EN
  • DE

TLV320DAC23IPW

Part No TLV320DAC23IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC STEREO AUDIO DAC LP 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 8k to 96k
Data Interface I2S, SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.5V, 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 033043-TLV320DAC23IPW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320DAC23IPW CAD Model

Description

The TLV320DAC23IPW, manufactured by Texas Instruments, is a high-fidelity audio digital-to-analog converter (DAC) designed to provide premium sound quality for a broad range of audio applications. Its compact 28-pin TSSOP (Thin Shrink Small Outline Package) form factor makes it an ideal choice for space-constrained audio systems.

Key Features

  • High Performance: The TLV320DAC23IPW boasts a dynamic range of 100 dB and a signal-to-noise ratio (SNR) of 100 dB, ensuring crystal-clear audio reproduction.
  • Sampling Frequency: It supports a wide range of sampling frequencies from 8 kHz to 96 kHz, catering to various audio playback requirements.
  • Integrated Headphone Amplifier: With an on-chip headphone amplifier, this DAC can drive headphones directly, simplifying design and reducing component count.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a normal operating power consumption of 48 mW and a mere 1.8 µW in power-down mode.
  • Flexible Input Formats: The device accepts multiple audio data input formats, including I2S, left-justified, and right-justified modes, providing versatility for interfacing with various audio sources.

Applications

The TLV320DAC23IPW is suitable for a multitude of applications where high-quality audio playback is essential. It is commonly used in:

  • Portable Audio Players
  • Smartphones and Tablets
  • Home Audio Systems
  • Automotive Audio Systems
  • Professional Audio Equipment

Quality and Reliability

As with all Texas Instruments products, the TLV320DAC23IPW is built with an emphasis on quality and reliability. It is designed to meet the rigorous demands of both consumer and professional audio markets, ensuring consistent performance across a variety of environmental conditions.

Support and Resources

Texas Instruments provides comprehensive support and resources for the TLV320DAC23IPW, including detailed datasheets, application notes, and design tools to assist engineers in integrating this DAC into their projects with ease.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3537 $50.8296
20+ $5.2133 $104.2660
30+ $5.0504 $151.5120
41+ $4.8875 $200.3875
53+ $4.7246 $250.4038
71+ $4.2358 $300.7418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess