EN
  • EN
  • DE

OPT3101RHFR

Part No OPT3101RHFR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3 CHAN 16BIT 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 3 Channel AFE 16 Bit 28-VQFN (5x4)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-VQFN (5x4)
Family Name OPT3101
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51514-2, 296-51514-1, 296-51514-6, OPT3101RHFR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929707-OPT3101RHFR
Ultra Librarian 3D Model Ultra Librarian OPT3101RHFR CAD Model

Description

The OPT3101RHFR from Texas Instruments is a cutting-edge Time-of-Flight (ToF) sensor designed for precise distance measurement and proximity sensing across a variety of applications. This high-performance device utilizes a sophisticated three-channel ToF approach to deliver accurate measurements for each channel, enabling robust 3D sensing capabilities.

Equipped with an integrated 850-nm laser driver and a programmable microcontroller, the OPT3101RHFR simplifies the design process for system engineers by reducing the number of external components required. The sensor's high-speed data acquisition and processing enable real-time distance measurements, making it ideal for applications such as obstacle detection, robotics, industrial automation, and smart building systems.

The OPT3101RHFR boasts a measurement range that is adjustable based on the application's requirements, with the ability to detect objects at both short and long distances. The device's ambient light rejection feature ensures reliable performance even in challenging lighting conditions, making it suitable for outdoor as well as indoor use.

For ease of integration, the OPT3101RHFR is available in a compact QFN (Quad Flat No-Leads) package, which is conducive to space-constrained designs. The sensor also supports I2C and UART interfaces, providing flexibility in communication with a host microcontroller or processor.

With its low power consumption, the OPT3101RHFR is an energy-efficient solution for battery-powered devices. Additionally, it supports a wide temperature range, making it resilient in harsh environmental conditions.

Developers can leverage Texas Instruments' comprehensive support ecosystem, including evaluation modules, reference designs, and technical documentation, to accelerate the product development cycle when incorporating the OPT3101RHFR into their designs.

In summary, the Texas Instruments OPT3101RHFR Time-of-Flight sensor is a versatile and reliable component that offers precise distance measurement, ease of use, and robust performance for a wide array of sensing applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3695 $52.1290
52+ $1.9442 $101.0984
80+ $1.8835 $150.6800
110+ $1.8227 $200.4970
142+ $1.7620 $250.2040
190+ $1.5797 $300.1430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess