EN
  • EN
  • DE

OPT3004EVM

Part No OPT3004EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description DEVELOPMENT SPECIALIZED  /  OPT3004 series Light, Ambient Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Texas Instruments
Package Box
Sensor Type Light, Ambient
Interface I2C, Serial
Voltage - Supply 5V, USB
Supplied Contents Board(s)
Utilized IC / Part OPT3004
Base Product Number OPT3004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-53010
Standard Package 1
Win Source Part Number 1083326-OPT3004EVM
Ultra Librarian 3D Model Ultra Librarian OPT3004EVM CAD Model

Description

Product Overview: Texas Instruments OPT3004EVM

The Texas Instruments OPT3004EVM is a fully integrated evaluation module that serves as an effective tool for both developers and engineers to explore the capabilities of the OPT3004 ambient light sensor (ALS). This compact sensor is designed for precision light measurement, ensuring seamless integration into a variety of applications, including lighting control systems, display backlighting, and electronic devices that adjust brightness based on ambient light conditions.

The OPT3004EVM provides a straightforward approach to testing the performance of the OPT3004 sensor, which boasts a wide spectral bandwidth and excellent ambient light rejection. The sensor's ability to automatically adjust to varying light conditions makes it an ideal choice for systems that require consistent performance in diverse environments.

Key Features of the OPT3004EVM:

  • Plug and Play: The evaluation module connects easily to a computer or microcontroller for quick setup and data acquisition.
  • User-Friendly Interface: The accompanying software allows users to effortlessly interact with the sensor, making it simple to gather and analyze data.
  • High Precision: The OPT3004 sensor provides precise luminance measurements across a wide range of light levels, from 0.01 lux to 83k lux.
  • Low Power Consumption: With its energy-efficient design, the OPT3004 is optimal for battery-powered applications.
  • Automatic Full-Scale Setting: The sensor eliminates the need for manual range adjustments, which greatly simplifies the light measurement process.

Engineers and designers can utilize the OPT3004EVM to expedite the development of light-sensing applications, thanks to its ease of use and high-quality sensor technology. The module's ability to mimic real-world lighting scenarios enables users to thoroughly test and refine their systems before proceeding to full-scale production.

Whether for professional or educational purposes, the Texas Instruments OPT3004EVM stands out as an invaluable resource for anyone looking to understand and implement ambient light sensing in their projects.

You May Also Be Interested in

Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess