EN
  • EN
  • DE

OPA846IDBVRG4

Part No OPA846IDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1.75GHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 625 V/μs
Gain Bandwidth Product (GBP) 1.75GHz
Current - Input Bias 10μA
Voltage - Input Offset 150μV
Operating Supply Current 12.6mA
Channel Output Current 80mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1085160-OPA846IDBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA846IDBVRG4 CAD Model

Description

Product Overview: Texas Instruments OPA846IDBVRG4

The OPA846IDBVRG4 is a high-speed, voltage-feedback operational amplifier designed by Texas Instruments to deliver exceptional performance for a wide range of applications. This op-amp provides a unique combination of high bandwidth, low noise, and very low distortion, making it an ideal choice for professional audio equipment, test and measurement instruments, and high-speed communication systems.

Key Features and Benefits

  • High Bandwidth: The OPA846IDBVRG4 boasts a high unity-gain bandwidth of 1.8 GHz, ensuring excellent signal fidelity in high-frequency applications.
  • Fast Slew Rate: With a slew rate of 900 V/μs, this operational amplifier can handle rapid changes in input signals without distortion, providing clean and accurate output transitions.
  • Low Noise Performance: The low voltage noise density of 1.1 nV/√Hz minimizes the impact of amplifier noise on the overall system, making it suitable for sensitive applications such as medical imaging and precision instrumentation.
  • Low Harmonic Distortion: Featuring a THD+N (Total Harmonic Distortion + Noise) of -80 dBc at 1 MHz, the OPA846IDBVRG4 ensures high-quality audio reproduction and signal integrity.
  • Wide Supply Range: The operational amplifier can be powered by a supply voltage ranging from 5 V to 12 V, offering flexibility in various circuit designs.
  • Robust Output Drive: Capable of delivering a continuous output current of ±65 mA, the OPA846IDBVRG4 can drive a wide range of loads efficiently.
  • Single or Dual Supply Operation: This device can operate from a single supply or dual supplies, providing versatility in different circuit topologies.

Applications

  • Professional Audio Equipment
  • Active Filters
  • ADC/DAC Buffering
  • Test and Measurement Systems
  • High-Speed Communications
  • Video Processing

The OPA846IDBVRG4 is available in a compact SOT-23-5 package and is specified over the extended industrial temperature range of -40°C to 85°C. Its combination of high-speed performance, low noise, and versatility makes it a go-to operational amplifier for designers seeking to enhance the performance of their high-precision analog circuits.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7686 $51.9174
22+ $4.7332 $104.1304
33+ $4.5853 $151.3149
46+ $4.4374 $204.1204
59+ $4.2895 $253.0805
79+ $3.8457 $303.8103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess