The LMV110M5X is a high-performance, low-voltage voltage reference from Texas Instruments, designed to provide a precise voltage for calibration and control in various electronic applications. This device is particularly well-suited for portable and battery-powered equipment due to its low power consumption and small form factor.
Key Features
- Accuracy: The LMV110M5X boasts a high level of accuracy, ensuring reliable performance in critical applications where precision is paramount.
- Low Power Consumption: With its focus on energy efficiency, this voltage reference minimizes power usage, which is crucial for extending battery life in portable devices.
- Stability: It offers excellent temperature stability, maintaining consistent performance across a wide range of operating conditions.
- Small Package: The compact SOT-23 package makes it easy to integrate into space-constrained designs without sacrificing functionality.
Applications
The LMV110M5X is versatile and can be used in a variety of applications, including:
- Data acquisition systems
- Portable instrumentation
- Battery-powered devices
- Industrial control systems
- Precision analog-to-digital or digital-to-analog converters
Technical Specifications
| Parameter |
Value |
| Output Voltage |
Typically 5V |
| Initial Accuracy |
±0.2% |
| Temperature Coefficient |
Typically 50 ppm/°C |
| Supply Voltage Range |
3.3V to 5.5V |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
SOT-23 |
Conclusion
The LMV110M5X from Texas Instruments is a reliable and efficient solution for providing a stable voltage reference in a wide array of electronic applications. Its high accuracy, low power consumption, and temperature stability make it an ideal choice for designers looking to enhance the performance of their systems while maintaining energy efficiency.