EN
  • EN
  • DE

OPA337UA/2K5G4

Part No OPA337UA/2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier™ Series 8-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 3 MHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 74 dB
Gain Bandwidth Product 3 MHz
Input Bias Current 10 pA
Input Offset Voltage (Vos) 3 mV
Lead Free Yes
Max I/O Voltage 3 mV
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Gain Bandwidth Product 3 MHz
Nominal Supply Current 1 mA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 92.04 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 1.2 V/µs
Voltage Gain 120 dB
Win Source Part Number 1083293-OPA337UA/2K5G4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA337UA/2K5G4 CAD Model

Description

Product Overview: OPA337UA/2K5G4

The OPA337UA/2K5G4 is a precision operational amplifier from Texas Instruments, designed to offer a perfect blend of performance and versatility for a wide range of applications. This op-amp is part of the OPAx337 series, which are known for their low-voltage operation and low power consumption, making them ideal for battery-powered devices and portable equipment.

Key Features

  • Low Power Consumption: With a quiescent current of just 500µA, the OPA337UA/2K5G4 is an excellent choice for power-sensitive applications.
  • High Precision: This op-amp offers a low offset voltage of 250µV (max) and low drift over time and temperature, ensuring accurate signal amplification.
  • Rail-to-Rail Output: The device can swing to within millivolts of the power supply rails, maximizing the dynamic range in single or split supply operations.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 5.5V, accommodating a variety of power sources.
  • Single or Dual Operation: The OPA337 is available in single (OPA337UA) and dual (OPA2337UA) configurations, offering flexibility in design.

Applications

The OPA337UA/2K5G4 is suitable for a multitude of applications including:

  • Sensor amplification and signal conditioning
  • Medical instrumentation
  • Active filters and precision circuits
  • Data acquisition systems
  • Battery-powered devices

Package and Quality

This operational amplifier is offered in a compact SOIC-8 package, which is surface-mountable and suitable for high-density circuit boards. The product variant "2K5G4" indicates a specific packaging and quantity option, where the device is provided in a tape and reel format suitable for automated assembly processes.

With Texas Instruments' reputation for high-quality manufacturing and rigorous testing, the OPA337UA/2K5G4 is a reliable component for precision analog circuits. It is also supported by comprehensive technical documentation, including datasheets, application notes, and design tools, to assist engineers in integrating this op-amp into their designs efficiently.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5270 $50.0650
235+ $0.4324 $101.6140
360+ $0.4189 $150.8040
495+ $0.4054 $200.6730
640+ $0.3919 $250.8160
855+ $0.3513 $300.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,420 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess