EN
  • EN
  • DE

OPA820IDBVR

Part No OPA820IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Unity-Gain Stable, Low-Noise, Voltage-Feedback Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 240 V/μs
GBP - Gain Bandwidth Product 280MHz
-3db Bandwidth 800MHz
Current - Input Bias 9μA
Voltage - Input Offset 200μV
Operating Supply Current 5.6mA
Output Current per Channel 110mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1233966-OPA820IDBVR
Manufacturer Homepage www.ti.com
Family Name OPA820
Introduction Date December 03, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA820IDBVR CAD Model

Description

Product Overview: OPA820IDBVR from Texas Instruments

The OPA820IDBVR is a high-performance, voltage-feedback operational amplifier designed by Texas Instruments to address a wide range of applications requiring precision and high-speed signal processing. This device is particularly well-suited for professional audio equipment, active filters, and test and measurement systems, where maintaining signal integrity is paramount.

Featuring a wide bandwidth of 180 MHz and a fast slew rate of 80 V/µs, the OPA820IDBVR ensures that signals are amplified with minimal distortion and high linearity. This makes it an excellent choice for driving high-speed analog-to-digital converters (ADCs) or buffering digital-to-analog converters (DACs) in data acquisition systems.

The low input noise of 4.5 nV/√Hz at 1 kHz and low harmonic distortion characteristics enhance the signal fidelity, providing clean and accurate amplification. With a low input bias current of 2 pA and an input offset voltage of 0.25 mV, the OPA820IDBVR offers precision performance that is essential for sensitive applications such as medical instrumentation and high-end audio.

The single-supply operation from 4.5 V to 5.5 V and rail-to-rail output swing allow for maximum dynamic range, which is crucial for battery-powered and portable devices. The OPA820IDBVR also features a disable function that reduces the current consumption to 0.1 µA, providing power savings in applications where intermittent operation is required.

Encased in a compact SOT-23-5 package, the OPA820IDBVR is designed for space-constrained applications. Its robust design includes built-in electrostatic discharge (ESD) protection, safeguarding the device during handling and operation. The extended industrial temperature range from -40°C to +125°C ensures reliable performance across various environmental conditions.

In summary, the OPA820IDBVR from Texas Instruments is a versatile, high-speed op-amp that delivers exceptional performance for a broad spectrum of applications. Its precision, speed, and low-power consumption make it an ideal choice for designers seeking to enhance the performance of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9386 $51.2018
31+ $3.2317 $100.1827
48+ $3.1307 $150.2736
67+ $3.0297 $202.9899
86+ $2.9287 $251.8682
115+ $2.6258 $301.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,090 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess