EN
  • EN
  • DE

OPA656UB/2K5

Part No OPA656UB/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT 8SOIC / Wideband, Unity-Gain Stable, FET-Input OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 295V/μs
Gain Bandwidth Product 230MHz
-3db Bandwidth 500MHz
Current - Input Bias 1pA
Voltage - Input Offset 100μV
Current - Supply 14mA
Voltage - Supply, Single/Dual (±) 8V ~ 12V, ±4V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series OPA656
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810326-OPA656UB/2K5
Ultra Librarian 3D Model Ultra Librarian OPA656UB/2K5 CAD Model

Description

The OPA656UB/2K5 from Texas Instruments is a high-performance, high-speed operational amplifier that combines the benefits of a very low input bias current with a wide bandwidth and high slew rate. This operational amplifier is designed to meet the requirements of a wide range of applications, including photodiode amplifiers, test and measurement equipment, and high-speed communications systems.

Key Features

  • Wide Bandwidth: The OPA656UB/2K5 offers a wide bandwidth of 230 MHz, making it suitable for high-frequency signal amplification.
  • High Slew Rate: With a high slew rate of 400 V/µs, this operational amplifier ensures fast response times and is ideal for fast-switching applications.
  • Low Input Bias Current: The device features an exceptionally low input bias current of 5 pA, which is critical for precision applications where input current errors must be minimized.
  • Single-Supply Operation: It is capable of operating from a single +5V supply, simplifying design in single-supply systems.
  • Output Swing: The OPA656UB/2K5 provides a wide output swing, which extends to within 1.5V of the supply rails, maximizing the dynamic range in single-supply applications.
  • Stable with High Capacitive Loads: This operational amplifier is designed to be stable even with capacitive loads as high as 100 pF, which is beneficial for driving capacitive loads without oscillation.

Applications

  • Photodiode Amplifiers
  • Optical Networking
  • Active Filters
  • Test and Measurement Equipment
  • High-Speed Communications Systems

The OPA656UB/2K5 is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its combination of high-speed performance, low input bias current, and single-supply operation makes it a versatile choice for designers looking to optimize their systems for speed and precision. With its robust design, the OPA656UB/2K5 is a reliable solution for a variety of high-performance applications.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0886 $52.3544
10+ $10.7394 $107.3940
15+ $10.4038 $156.0570
20+ $10.0682 $201.3640
26+ $9.7326 $253.0476
35+ $8.7258 $305.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess