EN
  • EN
  • DE

TPS2205IDBR

Part No TPS2205IDBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA PWR I/F SWITCH 30-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 103 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-SSOP
Win Source Part Number 033665-TPS2205IDBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2205IDBR CAD Model

Description

Overview of Texas Instruments TPS2205IDBR

The Texas Instruments TPS2205IDBR is a state-of-the-art, dual-slot PC Card power-interface switch designed to manage power distribution from the host system to the PC Card slots. This integrated circuit (IC) is tailored for applications such as notebook computers, docking stations, and other systems that utilize PC Card technology.

Key Features

  • Dual-Slot Support: The TPS2205IDBR is capable of supporting two independent PC Card slots, making it a versatile choice for systems that require multiple card interfaces.
  • Integrated Switching: It includes built-in 0.1-Ohm high-side MOSFET switches, offering efficient power distribution with minimal voltage drop.
  • Current Limiting: The device features programmable current limiting to protect the system against overcurrent conditions, ensuring safe operation for both the host and the cards.
  • Thermal Protection: With thermal shutdown protection, the TPS2205IDBR automatically turns off if it exceeds the temperature threshold, preventing thermal damage.
  • Smart Power Management: The IC provides smart power management features such as automatic low-power mode for power saving when the card slots are not in use.
  • Voltage Flexibility: It operates over a wide input voltage range from 3V to 5.5V, accommodating various system power requirements.

Applications

The TPS2205IDBR is ideal for a variety of applications that require reliable and efficient power management for PC Cards. Its primary use cases include:

  • Notebook and laptop computers
  • Portable docking stations
  • Industrial and medical equipment with PC Card interfaces

Quality and Reliability

As with all Texas Instruments products, the TPS2205IDBR is manufactured to high standards of quality and reliability. It is available in a compact SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Ordering Information

The product is available under the part number TPS2205IDBR and can be ordered through Texas Instruments' official distributors. For detailed specifications, application notes, and support resources, please refer to the Texas Instruments website or contact their customer support.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9304 $51.1720
135+ $0.7635 $103.0725
205+ $0.7396 $151.6180
280+ $0.7157 $200.3960
365+ $0.6919 $252.5435
485+ $0.6203 $300.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess