EN
  • EN
  • DE

MAX473CPA

Part No MAX473CPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad, 10MHz Single-Supply Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 17 V/μs
GBP - Gain Bandwidth Product 12MHz
Current - Input Bias 80nA
Voltage - Input Offset 700μV
Operating Supply Current 2mA
Dual Supply Voltage (±) 2.7 V ~ 5.25 V, ±1.35 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213948-MAX473CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX473
Introduction Date March 01, 1995
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX473CPA CAD Model

Description

Maxim Integrated MAX473CPA Precision, High-Speed Operational Amplifier

The MAX473CPA is a high-performance operational amplifier designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This precision op-amp is well-suited for a wide array of applications, including video amplification, filters, integrators, and professional audio equipment, due to its exceptional speed and accuracy.

Key Features

  • High-Speed Performance: The MAX473CPA boasts a high slew rate and fast settling time, making it ideal for applications requiring rapid signal processing.
  • Low Distortion: With its low harmonic distortion, this op-amp is perfect for audio and video applications where signal fidelity is paramount.
  • Wide Bandwidth: The device offers a wide bandwidth, allowing it to handle a broad range of frequencies with ease.
  • Single or Dual Supply Operation: Flexibility is key with the MAX473CPA, as it can operate from a single supply or dual supplies, accommodating a variety of circuit designs.
  • High Output Current: This op-amp can deliver a high output current, which is beneficial for driving heavy loads.

Technical Specifications

  • Supply Voltage: ±4.5V to ±18V, or +9V to +36V for single supply
  • Output Current: Up to 40mA
  • Bandwidth: 70MHz (typical)
  • Slew Rate: 300V/µs (typical)
  • Total Harmonic Distortion: 0.01% (typical at 1kHz)
  • Package: 8-Pin PDIP (Plastic Dual-In-Line Package)

Applications

The versatility of the MAX473CPA makes it an excellent choice for a multitude of electronic applications. Its high-speed characteristics are especially useful in video signal processing, where maintaining signal integrity is critical. Audio enthusiasts and professionals can also leverage the low distortion of this op-amp to create high-fidelity audio equipment. Additionally, the MAX473CPA's robust output current capability makes it suitable for driving actuators or other high-current devices within control systems.

Whether you're designing professional-grade audio equipment, high-speed data acquisition systems, or precision filters, the Maxim Integrated MAX473CPA operational amplifier delivers performance and reliability that engineers and designers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3726 $60.7068
42+ $2.7674 $116.2308
65+ $2.6808 $174.2520
90+ $2.5941 $233.4690
116+ $2.5075 $290.8700
155+ $2.2488 $348.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess