EN
  • EN
  • DE

OPA606KM

Part No OPA606KM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12.5MHZ SGL TO-99-8 / General Purpose Amplifier 1 Circuit TO-99-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Difet®
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 33V/µs
Gain Bandwidth Product 12.5 MHz
Current - Input Bias 7 pA
Voltage - Input Offset 180 µV
Current - Supply 6.5mA
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Base Product Number OPA606
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651160-OPA606KM
Ultra Librarian 3D Model Ultra Librarian OPA606KM CAD Model

Description

Product Overview: Texas Instruments OPA606KM

The Texas Instruments OPA606KM is a high-performance, precision operational amplifier designed to cater to a wide array of applications requiring accurate signal amplification. This particular model is well-suited for professional-grade audio equipment, sensitive measurement devices, and any circuitry demanding a low-noise, high-fidelity operational amplifier.

The OPA606KM comes in a compact, space-saving package, and its meticulous design ensures it delivers superior sound quality and electrical performance. It features a low total harmonic distortion (THD) which makes it an excellent choice for high-end audio applications where maintaining the integrity of the audio signal is paramount.

With a wide bandwidth and fast slew rate, the OPA606KM is capable of handling rapid signal changes, ensuring that the output remains linear and undistorted over a broad range of frequencies. This makes it particularly useful in high-speed data acquisition systems, where preserving the fidelity of the original signal is crucial.

The operational amplifier also boasts a high open-loop gain, which allows for a high level of precision in closed-loop configurations. This is particularly important in applications where gain accuracy is critical, such as in precision instrumentation and active filter designs.

Additionally, the OPA606KM offers a low-noise performance, which is essential for applications that are sensitive to electrical interference or require low-noise signal amplification. Its low input bias current and offset voltage further contribute to its precision and make it suitable for applications such as medical instrumentation and other critical measurement equipment.

Overall, the Texas Instruments OPA606KM is a versatile and reliable component that provides designers with the performance needed for demanding applications. Its combination of high-fidelity amplification, low distortion, and precision makes it a top choice for engineers looking to enhance the performance of their electronic designs.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official Texas Instruments datasheet for the OPA606KM, which provides in-depth information on the product's electrical characteristics and recommended usage.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2206 $55.3236
14+ $7.5657 $105.9198
21+ $7.3292 $153.9132
29+ $7.0928 $205.6912
37+ $6.8564 $253.6868
49+ $6.1471 $301.2079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess