The MMSZ5248B-7-F is a high-quality Zener diode from Diodes Incorporated, designed to provide a reliable voltage reference. This particular model is a surface-mount device encapsulated in a small 1206 package, making it suitable for compact electronic assemblies where space is at a premium. The MMSZ5248B-7-F is commonly used in voltage regulation applications, providing a steady 18 volts in a variety of circuits.
Key Features:
- Nominal Zener Voltage: 18V
- Package: 1206 SOD-123 flat lead
- Power Dissipation: 500mW, ensuring adequate handling of power without compromising performance.
- Tolerance: ±5% Zener voltage tolerance, offering precise voltage control for sensitive applications.
- Thermal Resistance: Junction-to-ambient thermal resistance of 300°C/W for efficient heat dissipation.
- Operating Temperature Range: -55°C to +150°C, suitable for use in extreme environmental conditions.
- Surface Mount: Its SOD-123 package is designed for automated assembly processes, making it ideal for mass production.
Applications:
The MMSZ5248B-7-F Zener diode is versatile and can be used in a wide range of applications, including:
- Voltage regulation in power supplies
- Protection circuits to prevent overvoltage conditions
- Reference elements in precision applications
- Switching operations in high-speed systems
- Consumer electronics such as laptops, smartphones, and televisions
Quality and Compliance:
Diodes Incorporated ensures that the MMSZ5248B-7-F meets rigorous industry standards for quality and reliability. The device is compliant with RoHS and Green standards, making it an environmentally friendly choice for modern electronic devices.
Ordering Information:
To order the MMSZ5248B-7-F or to obtain more information about pricing and availability, please contact Diodes Incorporated or an authorized distributor. Ensure that your electronic components are sourced from reliable suppliers to guarantee performance and longevity in your applications.