EN
  • EN
  • DE

OPA561PWPG4

Part No OPA561PWPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 17MHZ 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Not For New Designs
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 50 V/μs
Gain Bandwidth Product (GBP) 17MHz
Current - Input Bias 10pA
Voltage - Input Offset 1mV
Operating Supply Current 50mA
Channel Output Current 1.2A
Supply Voltage - Operating 7 V to 15 V, ±3.5 V to 7.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1085057-OPA561PWPG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Signal Processing, Power Management, Test & Measurement
Quantity per package 70
Ultra Librarian 3D Model Ultra Librarian OPA561PWPG4 CAD Model

Description

Product Overview: Texas Instruments OPA561PWPG4 High-Power Operational Amplifier

The OPA561PWPG4 from Texas Instruments is a versatile high-voltage, high-current operational amplifier designed for driving a wide range of output loads. This operational amplifier is capable of delivering up to 500 mA of continuous output current and operates over a wide supply range of ±4 V to ±35 V, or from 8 V to 70 V in single-supply mode, making it ideal for industrial, automotive, and consumer applications.

Key Features

  • High Output Drive: The OPA561PWPG4 can provide up to 500 mA of continuous output current, ensuring robust performance in demanding applications.
  • Wide Supply Range: With a flexible supply range, this operational amplifier can adapt to various power supplies, simplifying system design.
  • Thermal Shutdown: An integrated thermal shutdown feature provides protection against overheating, enhancing the reliability and longevity of the device.
  • Low Distortion: The device offers low distortion characteristics, making it suitable for audio applications and other precision signal amplification tasks.

Applications

The OPA561PWPG4 is designed to meet the requirements of a broad spectrum of applications. Its high current output and wide voltage range make it an excellent choice for:

  • Power supplies and regulators
  • Motor control circuits
  • Audio amplifiers
  • Actuator drives
  • Solenoid drivers

Package and Quality

This operational amplifier comes in a 14-pin HTSSOP PowerPAD™ package, which is not only space-efficient but also enhances thermal performance. The OPA561PWPG4 is part of Texas Instruments' Green initiative, ensuring compliance with RoHS standards and a commitment to environmental sustainability.

Conclusion

Whether you're designing a high-fidelity audio amplifier, a robust motor control system, or a reliable power supply, the OPA561PWPG4 from Texas Instruments provides the power, precision, and protection needed to create a high-performance end product. With its combination of features, this operational amplifier stands out as a top choice for designers seeking a balance between power capability and signal fidelity.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7404 $62.9616
8+ $12.9152 $103.3216
12+ $12.5116 $150.1392
17+ $12.1080 $205.8360
22+ $11.7044 $257.4968
29+ $10.4936 $304.3144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess