EN
  • EN
  • DE

OPA541AM

Part No OPA541AM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Power Monolithic Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Power
Number of Circuits 1
SR - Slew Rate 10 V/μs
GBP - Gain Bandwidth Product 1.6MHz
Current - Input Bias 4pA
Voltage - Input Offset 2mV
Operating Supply Current 20mA
Output Current per Channel 10A
Dual Supply Voltage (±) 20 V ~ 70 V, ±10 V ~ 35 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package TO-3-8
Manufacturer Package TO-3-8
Win Source Part Number 1233828-OPA541AM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA541AM CAD Model

Description

Product Overview: Texas Instruments OPA541AM High-Power Operational Amplifier

The OPA541AM from Texas Instruments is a high-power, high-voltage operational amplifier designed to deliver outstanding performance for a wide range of applications. This versatile component is capable of driving heavy loads with excellent linearity, making it an ideal choice for motor drives, audio amplifiers, and high-power transducers.

The OPA541AM can operate at supply voltages up to ±40V and is capable of delivering continuous output currents up to 5A, with transient currents as high as 10A. This robust performance is housed within a TO-3-8 package, ensuring reliable heat dissipation and durability in demanding environments.

One of the key features of the OPA541AM is its built-in thermal shutdown protection, which safeguards the device against overheating. This is particularly important when operating at high currents or in high-temperature conditions, as it helps prevent damage to the amplifier and the surrounding circuitry.

The amplifier also boasts a wide range of configurable options. It offers full compatibility with external components, allowing users to adjust gain settings and bandwidth to suit specific requirements. This flexibility makes the OPA541AM a highly adaptable solution for design engineers looking to tailor their systems for optimal performance.

Texas Instruments has designed the OPA541AM with reliability in mind. The device features short-circuit protection, which contributes to its robustness and longevity in the field. Furthermore, the operational amplifier has a low quiescent current, which enhances its efficiency for continuous use applications.

Whether you're developing a high-fidelity audio system, a precision servo control, or a power supply, the OPA541AM offers the power and precision you need. With its combination of high current capability, thermal protection, and configurability, the OPA541AM stands out as a top-tier component for engineers who demand the best in power amplification.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess