The CMPZ5244B is a Zener diode manufactured by Central Semiconductor Corp. It is designed to provide voltage regulation and protection in various electronic circuits. This diode is part of the CMPZ52xxB series, offering a range of Zener voltages to suit different application requirements.
Applications:
- Voltage regulation in power supplies
- Overvoltage protection in sensitive circuits
- Clipping and clamping circuits
- Reference voltage sources
- Transient voltage suppression
Features:
- Surface Mount Package: Allows for efficient PCB assembly.
- Zener Voltage Tolerance: Provides accurate voltage regulation.
- Low Leakage Current: Minimizes power loss in the circuit.
- High Surge Current Capability: Protects against transient voltage spikes.
- RoHS Compliant: Environmentally friendly, lead-free construction.
Benefits:
- Provides stable voltage regulation, ensuring reliable circuit operation.
- Protects sensitive components from overvoltage damage, increasing system reliability.
- Reduces circuit complexity and cost compared to discrete solutions.
- Easy to integrate into automated assembly processes due to its surface mount design.
- Meets environmental regulations, contributing to a sustainable product design.
Technical Specifications: The CMPZ5244B features a Zener voltage of approximately 11 volts. Its power dissipation is typically around 350mW. The operating temperature range is typically -65°C to +150°C. It is available in a SOD-323 package.