EN
  • EN
  • DE

MAX3814CHJ

Part No MAX3814CHJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703416-MAX3814CHJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX3814CHJ CAD Model

Description

Maxim Integrated MAX3814CHJ Overview

The MAX3814CHJ is a high-performance cable equalizer designed by Maxim Integrated to extend the reach of high-speed serial digital signals. This compact, integrated solution is specifically engineered to compensate for the losses inherent in long cables, making it an ideal choice for applications such as digital video broadcasting, studio-to-studio links, and professional A/V systems.

Key Features

  • Bandwidth and Data Rates: The MAX3814CHJ is capable of handling data rates up to 3.2Gbps, making it suitable for high-definition video and other high-bandwidth digital data streams.
  • Automatic Adaptive Equalization: This device features automatic adaptive equalization, which enables it to adjust dynamically to varying cable lengths and types, ensuring optimal signal integrity without the need for manual intervention.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3814CHJ operates with a low power consumption, which is critical for minimizing heat generation and power usage in dense system designs.
  • Compact Size: The compact 32-pin QFN package allows for a minimal footprint on the PCB, providing designers with more space for other components and enabling the creation of smaller, more integrated end products.

Applications

The MAX3814CHJ excels in a variety of settings where signal integrity over long cable runs is paramount. Its applications include, but are not limited to:

  • High-Definition Video Processing
  • Digital Signage Systems
  • Professional Audio/Video Equipment
  • Studio-to-Studio Links
  • Video Surveillance Systems
  • Teleconferencing Equipment

Performance and Reliability

Maxim Integrated's commitment to quality ensures that the MAX3814CHJ meets the highest performance and reliability standards. The device is designed to operate over an extended temperature range, making it robust enough for demanding industrial environments. Furthermore, its integrated design reduces the need for additional external components, thereby enhancing system reliability and simplifying design complexity.

With its advanced features and strong performance, the MAX3814CHJ from Maxim Integrated stands out as a leading solution for maintaining signal integrity across long cable distances in high-speed digital applications.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0359 $52.4667
31+ $3.3116 $102.6596
47+ $3.2081 $150.7807
65+ $3.1046 $201.7990
84+ $3.0011 $252.0924
112+ $2.6906 $301.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,218 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess