EN
  • EN
  • DE

OPA452TA

Part No OPA452TA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO220-7 / General Purpose Amplifier 1 Circuit TO-220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 10V/µs
Gain Bandwidth Product 1.8 MHz
Current - Input Bias 7 pA
Voltage - Input Offset 1 mV
Current - Supply 5.5mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 20 V
Voltage - Supply Span (Max) 80 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-7
Supplier Device Package TO-220-7
Base Product Number OPA452
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -OPA452TA-ND,OPA452TA-NDR,TEXTISOPA452TA,OPA452TA-ND,-OPA452TAG3-NDR,2156-OPA452TA,296-50638,-OPA452TA-NDR,-OPA452TAG3
Standard Package 50
Win Source Part Number 1083304-OPA452TA
Ultra Librarian 3D Model Ultra Librarian OPA452TA CAD Model

Description

Product Overview: Texas Instruments OPA452TA

The OPA452TA from Texas Instruments is a robust, high-voltage operational amplifier designed for a wide range of applications requiring a blend of high power, excellent performance, and reliability. This operational amplifier is capable of operating with supply voltages up to ±30V, and it can deliver a continuous output current of up to 50mA, with the ability to handle short-term current spikes of up to 200mA. This makes it particularly suitable for driving a variety of loads in industrial, automotive, and telecommunications sectors.

The OPA452TA features a wide bandwidth of 1.8MHz and a slew rate of 10V/µs, enabling it to handle high-speed signals with ease. Its precision is highlighted by a low offset voltage, which ensures accurate signal amplification without significant deviation. The device is also thermally protected, with an internal thermal shutdown feature that protects it from overheating, ensuring long-term stability and reliability.

With its wide common-mode input voltage range and output swing within a few millivolts of the rails, the OPA452TA is versatile in single-supply or split-supply applications. It is also capable of operating over a broad temperature range, from -40°C to +85°C, making it suitable for challenging environmental conditions.

Encased in a TO-220-7 form factor, the OPA452TA is designed for easy integration into a variety of circuit designs. Its pinout is optimized for simple PCB layout and it is compatible with other devices in the same package, allowing for flexibility in design changes or upgrades.

The OPA452TA is a testament to Texas Instruments' commitment to high-quality and performance. With its robust design and comprehensive feature set, this operational amplifier is an excellent choice for engineers and designers looking to create reliable and efficient systems in high-voltage environments.

Whether you're designing power supplies, motor controls, or audio amplifiers, the OPA452TA offers the performance and ruggedness needed for demanding applications. Its combination of high-voltage operation, thermal protection, and wide operating temperature range makes it a go-to solution for high-power amplification needs.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess