EN
  • EN
  • DE

OPA4342EA/250G4

Part No OPA4342EA/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, Low Power, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 1 MHz
Mounting SMD (SMT)
Case / Package TSSOP
Common Mode Rejection Ratio 76 dB
Gain Bandwidth Product 1 MHz
Input Bias Current 10 pA
Input Offset Voltage (Vos) 6 mV
Lead Free Contains Lead
Max I/O Voltage 6 mV
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Gain Bandwidth Product 1 MHz
Nominal Supply Current 1 mA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 90.46 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 1 V/µs
Voltage Gain 124 dB
Win Source Part Number 1083301-OPA4342EA/250G4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA4342EA/250G4 CAD Model

Description

The OPA4342EA/250G4 is a high-performance, precision operational amplifier (op-amp) manufactured by Texas Instruments (TI), a global leader in semiconductor design and manufacturing. This particular model is part of the OPAx342 series of CMOS operational amplifiers optimized for low voltage, single-supply operation, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • Low Power Consumption: The device offers a balance between power efficiency and performance, with a quiescent current of just 150 µA per channel, which helps to extend battery life in portable applications.
  • Rail-to-Rail Output: With rail-to-rail output swing, the OPA4342EA/250G4 can drive the output to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Wide Supply Range: It operates on a supply voltage range from 2.5V to 5.5V, allowing for flexible design options in various circuit configurations.
  • High Speed: The op-amp offers a slew rate of 0.6 V/µs, ensuring that it can handle fast signal transitions with ease.
  • Low Input Bias Current: The low input bias current of 1 pA typ. makes it suitable for precision applications and sensor signal conditioning.
  • Stable with Capacitive Loads: The OPA4342EA/250G4 is designed to be stable with capacitive loads, which is critical for maintaining signal fidelity in a variety of applications.

Applications

The OPA4342EA/250G4 is an excellent choice for a wide range of applications, including:

  • Portable Instrumentation
  • Test Equipment
  • Sensor Conditioning
  • Audio Processing
  • Active Filtering
  • Data Acquisition Systems

Quality and Reliability

As with all Texas Instruments products, the OPA4342EA/250G4 is built to the highest standards of quality and reliability. It is available in a TSSOP-14 package, which is designed for space-saving on the PCB and is specified over the extended industrial temperature range of -40°C to 125°C.

Ordering Information

The OPA4342EA/250G4 comes in a tape and reel packaging, with the suffix 'G4' indicating the packaging method suitable for automated assembly processes. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess