EN
  • EN
  • DE

OPA4172IPWR

Part No OPA4172IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SSOP / 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 8pA
Voltage - Input Offset 200μV
Current - Supply 1.6mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 36V, ±2.25V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-SSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808698-OPA4172IPWR
Ultra Librarian 3D Model Ultra Librarian OPA4172IPWR CAD Model

Description

The OPA4172IPWR from Texas Instruments is a high-performance, precision operational amplifier that offers a blend of low noise, high speed, and low power consumption. This operational amplifier is part of the OPAx172 series, which are designed to operate over a wide supply range of ±2.25V to ±18V, or +4.5V to +36V on a single supply.

The OPA4172IPWR features a low offset voltage of 750 µV (max), low noise (7.5 nV/√Hz), and a fast slew rate of 10 V/µs, making it an excellent choice for a wide range of applications including test and measurement equipment, audio processing, A/D converter systems, and industrial control systems.

Key Features:

  • Quad-channel operational amplifier configuration
  • Wide supply range: ±2.25V to ±18V, or +4.5V to +36V
  • Low offset voltage: 750 µV (max)
  • Low noise performance: 7.5 nV/√Hz at 1 kHz
  • High slew rate: 10 V/µs
  • Rail-to-rail output
  • Unity-gain stable
  • Extended temperature range: -40°C to +125°C
  • Robust ESD protection
  • Package type: TSSOP-14 (Thin Shrink Small Outline Package)

The OPA4172IPWR is also characterized by its rail-to-rail output swing, which maximizes dynamic range in low voltage applications. The device is unity-gain stable and can provide high output current, which is beneficial for driving capacitive loads.

Designed with a focus on reliability, the OPA4172IPWR includes robust ESD protection and operates across an extended temperature range, making it suitable for demanding environments. The TSSOP-14 packaging allows for compact circuit design. This operational amplifier is a reliable choice for designers looking for a combination of precision, power efficiency, and versatility in their analog circuit applications.

For detailed specifications and application guidance, designers should consult the Texas Instruments datasheets and product support documentation.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4402 $51.6030
36+ $2.8227 $101.6172
55+ $2.7345 $150.3975
76+ $2.6463 $201.1188
98+ $2.5581 $250.6938
131+ $2.2935 $300.4485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,280 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess