EN
  • EN
  • DE

OPA388QDBVRQ1

Part No OPA388QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 5V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 0.25 µV
Current - Supply 1.9mA
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number OPA388
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA388QDBVRQ1TR,296-OPA388QDBVRQ1CT,296-OPA388QDBVRQ1DKR
Standard Package 3,000
Win Source Part Number 1140334-OPA388QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian OPA388QDBVRQ1 CAD Model

Description

The OPA388QDBVRQ1 is a state-of-the-art precision operational amplifier from Texas Instruments, designed for a wide range of automotive and industrial applications. This high-performance op-amp boasts a zero-drift architecture, ensuring outstanding DC precision and reducing the impact of 1/f noise, making it ideal for applications requiring low offset, low drift, and high accuracy over time and temperature.

Key Features

  • Zero-Drift Architecture: Provides continuous self-calibration, which results in ultra-low offset voltage and drift.
  • Wide Supply Range: Operates from a single supply of 2.5V to 5.5V or a dual supply of ±1.25V to ±2.75V, accommodating a variety of power sources.
  • Low Noise: Offers a low noise density of 8.8 nV/√Hz at 1 kHz, making it suitable for sensitive signal conditioning applications.
  • High Bandwidth: Features a gain bandwidth of 10 MHz and a slew rate of 20 V/µs, allowing it to handle high-speed signals with ease.
  • Electromagnetic Interference (EMI) Filtered Inputs: Ensures robust performance in electrically noisy environments.
  • Automotive Qualified: Meets the AEC-Q100 standards for automotive reliability and performance.

Applications

With its precision and robustness, the OPA388QDBVRQ1 is well-suited for a variety of applications, including:

  • Automotive sensor signal conditioning
  • ADC buffer amplifiers
  • Industrial process controls
  • Medical instrumentation
  • Portable and battery-powered equipment
  • Precision instrumentation

Package and Quality

The OPA388QDBVRQ1 comes in a compact SOT-23-5 package, allowing it to be used in space-constrained applications without sacrificing performance. Furthermore, it is designed and tested for the stringent quality requirements of the automotive industry, providing assurance of its reliability and longevity in critical applications.

Conclusion

Overall, the OPA388QDBVRQ1 from Texas Instruments stands out as an exceptional choice for designers who require a precision operational amplifier that delivers consistent performance, even in the most demanding environments. Its combination of zero-drift technology, low noise, and EMI resistance, along with its wide supply range and high bandwidth, makes it a versatile and reliable component for high-accuracy analog signal processing.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1054 $50.5296
58+ $1.7275 $100.1950
90+ $1.6735 $150.6150
124+ $1.6195 $200.8180
160+ $1.5656 $250.4960
214+ $1.4036 $300.3704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess