EN
  • EN
  • DE

AP70T03AH

Part No AP70T03AH
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Low Gate Charge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145948-AP70T03AH
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP70T03AH CAD Model

Description

The AP70T03AH is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. (APEC). This MOSFET is engineered for high efficiency and low on-resistance, making it suitable for a wide array of power management applications, including DC-DC converters, synchronous rectification, and motor control. Its robust design ensures reliable performance in demanding environments.

Applications

  • DC-DC Converters: Used as a switching element to convert voltage levels efficiently.
  • Synchronous Rectification: Enhances efficiency in power supplies by replacing diodes with MOSFETs.
  • Motor Control: Controls the speed and torque of DC motors with high precision.
  • Power Inverters: Converts DC power to AC power for various applications.
  • Load Switching: Efficiently switches power to different loads in a system.

Features

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET transistor.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and maximizes efficiency.
  • High Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Designed to withstand avalanche conditions for added reliability.
  • Lead-Free and Halogen-Free: Compliant with environmental standards.

Benefits

  • High Efficiency: Low on-resistance and fast switching speeds contribute to excellent efficiency.
  • Reduced Power Dissipation: Minimizes heat generation, improving system reliability.
  • Enhanced Thermal Performance: Allows for operation at higher power levels.
  • Improved System Reliability: Robust design and avalanche rating enhance overall system reliability.

Additional Details

The AP70T03AH typically features a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of around 70A, and a very low on-resistance (RDS(on)), such as 4.5 mΩ at VGS = 10V. The specific RDS(on) value varies with gate-source voltage and temperature. It is commonly available in a TO-252 or similar surface-mount package. It is vital to consult the Advanced Power Electronics Corp. datasheet for precise specifications, including gate threshold voltage, input capacitance, and thermal resistance, to ensure optimal application and performance. Careful PCB layout design is necessary to minimize parasitic inductance and optimize thermal management for peak performance.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess