EN
  • EN
  • DE

OPA202IDGKR

Part No OPA202IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8VSSOP / General Purpose Amplifier 1 Circuit Push-Pull 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Push-Pull
Slew Rate 0.35V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 250 pA
Voltage - Input Offset 20 µV
Current - Supply 580µA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA202
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA202IDGKRDKR,296-OPA202IDGKRCT,296-OPA202IDGKRTR
Standard Package 2,500
Win Source Part Number 1319549-OPA202IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA202IDGKR CAD Model

Description

Product Overview: OPA202IDGKR by Texas Instruments

The OPA202IDGKR is a high-performance, precision operational amplifier from Texas Instruments, designed to meet the demanding requirements of modern analog circuits. This op-amp is part of TI's renowned portfolio of integrated circuits that are engineered for stability, accuracy, and reliability.

With a wide supply range of ±4.5V to ±18V, the OPA202IDGKR delivers versatility in various applications, including test and measurement systems, medical instrumentation, and professional audio equipment. Its dual-supply operation ensures that it can easily integrate into both existing and new designs, making it a flexible choice for engineers and designers.

Key Features:

  • Low Offset Voltage: The OPA202IDGKR boasts an ultra-low input offset voltage, which minimizes error and improves overall system accuracy.
  • High Bandwidth: With a bandwidth of 20MHz, this op-amp can handle high-speed signal processing applications, ensuring signal fidelity and performance.
  • Low Noise: It exhibits low noise performance, making it ideal for sensitive applications where signal integrity is paramount.
  • High Slew Rate: The device's high slew rate enhances its ability to respond to rapid changes in input signals, providing precise control and fast settling times.

Applications:

  • Precision instrumentation
  • Active filters
  • Audio processing
  • Data acquisition systems
  • Analog-to-digital converters

The OPA202IDGKR comes in a compact VSSOP-8 package, which is not only space-saving but also conducive to efficient thermal management. This operational amplifier is characterized by its robust design, ensuring long-term stability and performance even in harsh conditions. Texas Instruments' commitment to quality means that the OPA202IDGKR is a reliable component for any precision analog application.

In summary, the OPA202IDGKR operational amplifier from Texas Instruments is a high-quality, flexible solution for a wide range of precision applications. Whether you are designing professional audio equipment or sophisticated measurement devices, this op-amp will help you achieve the performance and accuracy you need.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6354 $50.8320
195+ $0.5214 $101.6730
300+ $0.5051 $151.5300
410+ $0.4888 $200.4080
530+ $0.4725 $250.4250
710+ $0.4236 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess