Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Applications Audio
Switch Circuit 4PST
Number of Channels 1
On-State Resistance (Maximum) 800mOhm (Typ)
Single Supply Voltage (V+) 1.6V ~ 3V
-3db Bandwidth 50MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-UFBGA, WLCSP
Supplier Device Package 12-WLCSP (1.16x1.56)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808934-FSA550UCX
Ultra Librarian 3D Model Ultra Librarian FSA550UCX CAD Model

Description

The FSA550UCX is a cutting-edge semiconductor device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a testament to the company's commitment to providing advanced solutions for power management and efficient energy usage in a variety of electronic applications.

Key Features

  • High-Performance Interface: The FSA550UCX offers a high-speed interface that ensures rapid data transmission and communication between components, making it ideal for applications that require quick processing and minimal latency.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with remarkably low power consumption, which not only extends battery life in portable applications but also reduces heat generation and overall system power requirements.
  • Compact Footprint: The compact size of the FSA550UCX makes it an excellent choice for space-constrained applications, allowing designers to minimize PCB size without compromising on performance.
  • Robust Protection Features: The device includes built-in protection features such as overvoltage, under-voltage, and overcurrent protection, ensuring reliable operation and longevity of the end product.

Applications

The versatility of the FSA550UCX allows it to be utilized in a wide range of applications. It is particularly well-suited for:

  • Mobile and Portable Devices
  • Consumer Electronics
  • Computing and Data Storage Systems
  • Telecommunications Equipment
  • Industrial and Automotive Systems

Technical Specifications

ON Semiconductor's FSA550UCX is built to meet rigorous technical standards. Some of its core specifications include:

  • Operating Temperature Range: Specified for a wide range of temperatures, making it suitable for use in diverse environmental conditions.
  • Compliance with Industry Standards: Ensures compatibility and interoperability with a variety of other components and systems.
  • Quality and Reliability: Manufactured under stringent quality control measures, the FSA550UCX is a reliable component that engineers can trust for their critical designs.

In conclusion, the FSA550UCX from ON Semiconductor is a high-performance, energy-efficient solution that embodies the innovation and quality the company is known for. Its broad application potential and robust feature set make it an excellent choice for designers looking to enhance their electronic products.

You May Also Be Interested in

Diodes Incorporated
DDR SWITCH TFBGA-115 TRAY 260PCS / Switch IC Channel
Lowest to $14.6242
ECAD model for PI3SSD1914NKE+D
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
ECAD model for PI3WVR14412Q2ZLCEX
Diodes Incorporated
MIPI SWITCH U-WLB2424-36 / Telecommunications Switch IC 10 Channel 36-WLCSP (2.44x2.44)
Lowest to $2.3115
ECAD model for PI3WVR648GEAEX
Diodes Incorporated
IC VIDEO SWITCH HDMI 52TQFN / Video Switch IC 1 Channel 52-TQFN (3.5x9)
Lowest to $2.3725
ECAD model for PI3WVR12612ZLE
Maxim Integrated
IC UMIC 20-WLP
Need more? Email Us
ECAD model for MAX14512EWP+T
NXP / Nexperia
IC MUX/DEMUX 1CH 10-XQFN
Lowest to $0.5964
ECAD model for CBTL01023GM,115
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $150.4478
ECAD model for VSC7546-V/5CC
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5728
ECAD model for TC7PCI3215MT,LF
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
ECAD model for ISL54208IRUZ-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2135 $50.1725
575+ $0.1752 $100.7400
885+ $0.1697 $150.1845
1,220+ $0.1643 $200.4460
1,575+ $0.1588 $250.1100
2,110+ $0.1424 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 235 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention