EN
  • EN
  • DE

OPA244UA/2K5E4

Part No OPA244UA/2K5E4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 430 kHz
Mounting SMD (SMT)
Case / Package D
Common Mode Rejection Ratio 84 dB
Gain Bandwidth Product 430 kHz
Input Bias Current 25 nA
Input Offset Voltage (Vos) 1.5 mV
Lead Free Contains Lead
Max Dual Supply Voltage 18 V
Max I/O Voltage 1.5 mV
Maximum Operating Temperature 85 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 1.1 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.2 V
Nominal Gain Bandwidth Product 430 kHz
Nominal Supply Current 60 µA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Voltage 18 V
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 106.02 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 0.1 V/µs
Voltage Gain 106 dB
Win Source Part Number 1083282-OPA244UA/2K5E4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA244UA/2K5E4 CAD Model

Description

The OPA244UA/2K5E4 is a precision operational amplifier from Texas Instruments, renowned for its high-quality electronic components. This op-amp is part of the OPA244 series, designed to offer low power consumption while maintaining excellent accuracy and stability over time and temperature variations. It is a perfect choice for applications requiring a balance between power efficiency and performance.

Key Features

  • Low Quiescent Current: The OPA244UA/2K5E4 is optimized for low power operations, making it ideal for battery-powered devices and energy-conscious applications.
  • High Precision: With its precision design, the OPA244UA/2K5E4 ensures accurate signal amplification, which is crucial for sensitive instrumentation and measurement equipment.
  • Wide Supply Range: This operational amplifier can operate over a broad supply range, accommodating various application requirements without compromising performance.
  • Stable with Capacitive Loads: The OPA244UA/2K5E4 is designed to be stable with capacitive loads, making it versatile for use in a wide array of electronic circuits.

Applications

The versatility of the OPA244UA/2K5E4 allows it to be used in a multitude of applications. It is particularly suited for:

  • Test and measurement equipment
  • Data acquisition systems
  • Sensor interfaces and signal conditioning
  • Battery-powered devices
  • Analog filters
  • Medical instrumentation

Package and Quality

The OPA244UA/2K5E4 comes in a SOIC-8 (Small Outline Integrated Circuit) package, which is a surface-mount device. This compact form factor is beneficial for space-constrained applications. Texas Instruments ensures that each product meets rigorous industry standards for quality and reliability, and the OPA244UA/2K5E4 is no exception. It is RoHS compliant and designed to meet the needs of a wide range of industrial temperatures.

With its combination of low power consumption, high precision, and robust design, the OPA244UA/2K5E4 from Texas Instruments stands out as an excellent choice for designers who need an operational amplifier that delivers reliable performance without sacrificing energy efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess