EN
  • EN
  • DE

OPA2375IDDFR

Part No OPA2375IDDFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT TSOT23-8 / CMOS Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4.6V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 150 µV
Current - Supply 990µA
Current - Output / Channel 68 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number OPA2375
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA2375IDDFRTR,296-OPA2375IDDFRCT,296-OPA2375IDDFRDKR
Standard Package 3,000
Win Source Part Number 1140339-OPA2375IDDFR
Ultra Librarian 3D Model Ultra Librarian OPA2375IDDFR CAD Model

Description

The OPA2375IDDFR is a high-precision operational amplifier from Texas Instruments, designed for a wide range of applications, including test and measurement, sensor interfacing, and industrial control systems. This op-amp is a part of the OPAx375 series of amplifiers which are known for their low noise, low quiescent current, and high accuracy.

Key Features

  • Low Offset Voltage: The OPA2375IDDFR offers a low offset voltage, which enhances the accuracy of the amplifier, making it ideal for precision applications.
  • Low Noise: With its low noise performance, this operational amplifier is suitable for audio and other sensitive applications where noise can be a critical factor.
  • High Bandwidth: The device provides a high bandwidth without compromising stability, ensuring fast response in closed-loop systems.
  • Rail-to-Rail Output: The rail-to-rail output swing allows for maximum dynamic range, which is particularly useful when operating at low supply voltages.
  • Wide Supply Range: The OPA2375IDDFR can operate over a wide supply range, accommodating various applications and making it versatile for both single-supply and dual-supply operations.
  • Low Quiescent Current: This op-amp is designed for power-sensitive applications, with a low quiescent current that helps in reducing the overall power consumption of the system.

Applications

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Active Filtering
  • Medical Instrumentation
  • Industrial Process Control
  • Analog-to-Digital Converter (ADC) Driver

Product Specifications

The OPA2375IDDFR comes in a compact VSSOP-8 package and is characterized for operation from -40°C to +125°C. It provides a common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) that are both high, ensuring stable performance across various environmental conditions and supply variations.

With its combination of precision, low power, and high bandwidth, the OPA2375IDDFR from Texas Instruments is an excellent choice for designers looking for a reliable operational amplifier for their high-performance applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1300 $51.1200
58+ $1.7477 $101.3666
89+ $1.6931 $150.6859
123+ $1.6385 $201.5355
158+ $1.5838 $250.2404
212+ $1.4200 $301.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess