EN
  • EN
  • DE

OPA2374AIDCNT

Part No OPA2374AIDCNT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description CMOS Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 5 V/μs
GBP - Gain Bandwidth Product 6.5MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 1mV
Operating Supply Current 585μA
Dual Supply Voltage (±) 2.3 V ~ 5.5 V, ±1.15 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 1233528-OPA2374AIDCNT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2374
Introduction Date June 05, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2374AIDCNT CAD Model

Description

The OPA2374AIDCNT from Texas Instruments is a high-precision operational amplifier that offers a perfect blend of speed and accuracy. This makes it an ideal choice for a wide range of applications, including sensor signal conditioning, active filtering, and data acquisition systems. Its low offset voltage and low noise are complemented by a fast settling time, ensuring high performance in critical signal processing tasks.

Key Features

  • Low Offset Voltage: The OPA2374AIDCNT boasts a low input offset voltage, which minimizes error in signal amplification, ensuring accurate readings and high-integrity signal processing.
  • Wide Bandwidth: With a bandwidth of 5.5 MHz, this operational amplifier can handle a broad range of frequencies, making it versatile for various applications.
  • Low Noise: The device's low noise density improves signal quality and allows for precision in sensitive applications such as medical instrumentation and measurement equipment.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is particularly useful when operating with low supply voltages.
  • Single or Dual Supply Operation: It can operate from a single supply voltage as low as 2.7V and up to 5.5V, or dual supplies of ±1.35V to ±2.75V, adding to its flexibility in system design.
  • Low Power Consumption: The OPA2374AIDCNT is designed for low power consumption, which is critical for battery-powered and portable devices.

Applications

The operational amplifier is well-suited for a variety of applications, including:

  • Test and Measurement Equipment
  • Portable and Battery-Powered Instruments
  • Analog Filters
  • Data Acquisition Systems
  • Medical Instrumentation
  • Audio Processing

Package and Quality

The OPA2374AIDCNT comes in a compact SOT-23-8 package that is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is RoHS compliant and lead-free, making it suitable for use in a wide range of commercial and industrial markets.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6491 $57.7185
75+ $1.3531 $101.4825
115+ $1.3108 $150.7420
160+ $1.2686 $202.9760
205+ $1.2263 $251.3915
275+ $1.0994 $302.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess