EN
  • EN
  • DE

DCP021205P

Part No DCP021205P
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Miniature, 2W, Isolated UNREGULATED DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP02
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 5V
Current - Output (Maximum) 400mA
Power (Watts) 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Operating Temperature Range -40°C ~ 85°C
Efficiency 83%
Mounting Style Through Hole
Package 14-DIP Module (0.300", 7.62mm), 7 Leads
Size 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Manufacturer Package 7-PDIP
RoHS State Request Verification
Win Source Part Number 1166889-DCP021205P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DCP021205
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DCP021205P CAD Model

Description

Overview of Texas Instruments DCP021205P

The Texas Instruments DCP021205P is a highly efficient, miniaturized isolated DC-DC converter module that provides a fixed output voltage of 5V from an input voltage range of 10.8V to 13.2V. This product is part of the DCP02 series, which is known for its exceptional performance in terms of isolation and regulation, making it suitable for a wide range of applications, including industrial, telecom, and healthcare sectors.

Key Features

  • Isolation: The DCP021205P offers 1500Vrms of isolation for 1 minute, which ensures that the input and output are electrically separated, providing safety and noise immunity for sensitive applications.
  • Regulated Output: The output voltage is precisely regulated, ensuring a stable 5V supply regardless of variations in the input voltage within the specified range.
  • Power Efficiency: With its high power conversion efficiency, the module ensures minimal power loss, making it an energy-efficient choice for powering electronic circuits.
  • Compact Size: The module's small footprint allows for easy integration into space-constrained designs without compromising on performance.
  • Temperature Performance: The DCP021205P operates over an industrial temperature range, making it reliable in a variety of environmental conditions.

Applications

The versatility of the DCP021205P makes it suitable for a broad array of applications. It is particularly useful in situations where isolation is critical to protect sensitive equipment or to comply with safety standards. Common applications include:

  • Isolated sensor interfaces
  • Industrial control systems
  • Data acquisition systems
  • Telecommunication equipment
  • Medical equipment with stringent safety requirements

Product Specifications

Parameter Value
Input Voltage Range 10.8V to 13.2V
Output Voltage 5V
Isolation Voltage 1500Vrms
Efficiency High
Operating Temperature Range Industrial grade

Overall, the Texas Instruments DCP021205P DC-DC converter is a reliable and efficient solution for applications requiring a regulated and isolated power supply within a compact design envelope.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3144 $76.6288
4+ $31.4375 $125.7500
5+ $30.4551 $152.2755
7+ $29.4726 $206.3082
9+ $28.4902 $256.4118
12+ $25.5430 $306.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess