Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr Oupiin
Series 9001
Package Tray
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 64
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 2
Style C
Mounting Type Through Hole
Termination Solder
Contact Finish Gold
Contact Finish Thickness Flash
Temperature Range - Operating -55°C ~ 125°C
Current Rating (Amps) 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT)
Base Product Number 9001
Standard Package 216 pcs
MSL Level 2 (1 Year)
HTSUS 8536.69.4040
Win Source Part Number 908645-9001-12641C00A
Ultra Librarian 3D Model Ultra Librarian 9001-12641C00A CAD Model

Description

The 908645-9001-12641C00A is a 64-position DIN 41612 backplane connector from the 9001 series by Oupiin.

  • Positions: 64
  • Series: 9001
  • Manufacturer: Oupiin
  • Pitch: 0.100" (2.54mm)
  • Termination Style: Solder
  • Contact Plating: Gold-plated
  • Contact Finish Thickness: Flash
  • Connector Type: Receptacle with female sockets
  • Loaded: All 64 positions
  • Rows: 2
  • Insulation Material: Polybutylene terephthalate (PBT)
  • Flammability Rating: UL94 V-0
  • Package: Tray
  • Standard Package: 216 pieces
  • Style: C style
  • Mounting Type: Through-hole
  • Operating Temperature Range: -55°C to 125°C

You May Also Be Interested in

Amphenol
CONN HDR HI SPEED 150POS EDGE MT / 150 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural High Speed
Lowest to €17.0956
ECAD model for 10025613-101LF
Amphenol
CONN HEADER BLADE PWR 10POS PCB
Lowest to €1.0025
ECAD model for 70430-112LF
HARTING
CONN DIN HDR 160POS
Need more? Email Us
ECAD model for 2011601101
Amphenol
CONN BLADE PWR
Lowest to €6.2916
ECAD model for 10106269-0504001LF
Amphenol
CONN HDR HIGH SPEED 150POS PCB
Need more? Email Us
ECAD model for 10122771-101LF
EDAC Inc.
RACK AND PANEL CONNECTOR / Connector
Need more? Email Us
ECAD model for 516-250-091-111
Amphenol
SATA PLUG
Need more? Email Us
ECAD model for 10129519-101LF
TE Connectivity
CONN HEADER MULTI-BEAM 27POS PCB
Need more? Email Us
ECAD model for 6450121-3
Amphenol
CONN RCPT BLADE PWR 32POS PCB
Lowest to €3.9858
ECAD model for 51742-10802400CCLF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ €0.8895 €48.9216
125+ €0.7298 €91.2300
195+ €0.7070 €137.8741
270+ €0.6843 €184.7484
345+ €0.6615 €228.2037
460+ €0.5930 €272.7751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,450 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention